OTT Hydromet HydroCAT-EP with Plastic Housing, No Pressure Sensor, 600 meter ODO Sensor, with Chlorophyll and Turbidity... HC-EP.1011S

Description
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically defensible data with minimal time and cost required for field maintenance. A five-year warranty and a set annual service cost means users can easily predict and plan for their service costs during the first five years of use. Ideally suited for long term deployments, the HydroCAT-EP can be easily integrated with external data loggers and telemetry systems. Specifically designed for long-term deployments in remote, biologically rich environments, it comes equipped with multiple anti-fouling systems. Most sensors, including pH, are protected within the unique internal flow path by EPA approved anti-foulant devices. An integral pump minimizes the sensors' exposure to environmental waters, significantly reducing the impact of bio-fouling on sensor performance and drift. A copper faceplate and wiper protect the combination chlorophyll and turbidity sensor. The HydroCAT-EP uses Sea-Bird Scientific UCI. This easy to use software can also be used with the SUNA V2 Nitrate Sensor. Multiple task wizards and features like an automatic battery endurance calculator make it easy for anyone from novice water-quality professionals to senior experts to quickly learn how to use it. Markets: Nutrient Monitoring Benefits Multi-Parameter Moored CTD Moored Conductivity, Temperature, and pH. Optionally includes Pressure, Oxygen, Chlorophyll, and Turbidity. Flexible Telemetry Options RS-232 and SDI-12 Long Term Data Quality Expendable anti-foulant devices, unique flow path, and pumping regimen for bio-fouling protection. Integral Pump Configurable pump for optimal flushing.
Description
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically defensible data with minimal time and cost required for field maintenance. A five-year warranty and a set annual service cost means users can easily predict and plan for their service costs during the first five years of use. Ideally suited for long term deployments, the HydroCAT-EP can be easily integrated with external data loggers and telemetry systems. Specifically designed for long-term deployments in remote, biologically rich environments, it comes equipped with multiple anti-fouling systems. Most sensors, including pH, are protected within the unique internal flow path by EPA approved anti-foulant devices. An integral pump minimizes the sensors' exposure to environmental waters, significantly reducing the impact of bio-fouling on sensor performance and drift. A copper faceplate and wiper protect the combination chlorophyll and turbidity sensor. The HydroCAT-EP uses Sea-Bird Scientific UCI. This easy to use software can also be used with the SUNA V2 Nitrate Sensor. Multiple task wizards and features like an automatic battery endurance calculator make it easy for anyone from novice water-quality professionals to senior experts to quickly learn how to use it. Markets: Nutrient Monitoring Benefits Multi-Parameter Moored CTD Moored Conductivity, Temperature, and pH. Optionally includes Pressure, Oxygen, Chlorophyll, and Turbidity. Flexible Telemetry Options RS-232 and SDI-12 Long Term Data Quality Expendable anti-foulant devices, unique flow path, and pumping regimen for bio-fouling protection. Integral Pump Configurable pump for optimal flushing.

Suppliers

Company
Product
Description
Supplier Links
HydroCAT-EP with Plastic Housing, No Pressure Sensor, 600 meter ODO Sensor, with Chlorophyll and Turbidity... - HC-EP.1011S - OTT Hydromet
Loveland, CO, United States
HydroCAT-EP with Plastic Housing, No Pressure Sensor, 600 meter ODO Sensor, with Chlorophyll and Turbidity...
HC-EP.1011S
HydroCAT-EP with Plastic Housing, No Pressure Sensor, 600 meter ODO Sensor, with Chlorophyll and Turbidity... HC-EP.1011S
Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m. Factory calibration and streamlined reference checks enable users to generate scientifically defensible data with minimal time and cost required for field maintenance. A five-year warranty and a set annual service cost means users can easily predict and plan for their service costs during the first five years of use. Ideally suited for long term deployments, the HydroCAT-EP can be easily integrated with external data loggers and telemetry systems. Specifically designed for long-term deployments in remote, biologically rich environments, it comes equipped with multiple anti-fouling systems. Most sensors, including pH, are protected within the unique internal flow path by EPA approved anti-foulant devices. An integral pump minimizes the sensors' exposure to environmental waters, significantly reducing the impact of bio-fouling on sensor performance and drift. A copper faceplate and wiper protect the combination chlorophyll and turbidity sensor. The HydroCAT-EP uses Sea-Bird Scientific UCI. This easy to use software can also be used with the SUNA V2 Nitrate Sensor. Multiple task wizards and features like an automatic battery endurance calculator make it easy for anyone from novice water-quality professionals to senior experts to quickly learn how to use it. Markets: Nutrient Monitoring Benefits Multi-Parameter Moored CTD Moored Conductivity, Temperature, and pH. Optionally includes Pressure, Oxygen, Chlorophyll, and Turbidity. Flexible Telemetry Options RS-232 and SDI-12 Long Term Data Quality Expendable anti-foulant devices, unique flow path, and pumping regimen for bio-fouling protection. Integral Pump Configurable pump for optimal flushing.

Measures conductivity, temperature, depth, dissolved oxygen, pH, turbidity, and chlorophyll. It is ideally suited for extended deployments in remote, biologically rich environments, for depths to 350 m.
Factory calibration and streamlined reference checks enable users to generate scientifically defensible data with minimal time and cost required for field maintenance. A five-year warranty and a set annual service cost means users can easily predict and plan for their service costs during the first five years of use. Ideally suited for long term deployments, the HydroCAT-EP can be easily integrated with external data loggers and telemetry systems.
Specifically designed for long-term deployments in remote, biologically rich environments, it comes equipped with multiple anti-fouling systems. Most sensors, including pH, are protected within the unique internal flow path by EPA approved anti-foulant devices. An integral pump minimizes the sensors' exposure to environmental waters, significantly reducing the impact of bio-fouling on sensor performance and drift. A copper faceplate and wiper protect the combination chlorophyll and turbidity sensor.
The HydroCAT-EP uses Sea-Bird Scientific UCI. This easy to use software can also be used with the SUNA V2 Nitrate Sensor. Multiple task wizards and features like an automatic battery endurance calculator make it easy for anyone from novice water-quality professionals to senior experts to quickly learn how to use it.

Markets:

  • Nutrient Monitoring

Benefits

Multi-Parameter Moored CTD

Moored Conductivity, Temperature, and pH. Optionally includes Pressure, Oxygen, Chlorophyll, and Turbidity.


Flexible Telemetry Options

RS-232 and SDI-12


Long Term Data Quality

Expendable anti-foulant devices, unique flow path, and pumping regimen for bio-fouling protection.


Integral Pump

Configurable pump for optimal flushing.

Supplier's Site

Technical Specifications

  OTT Hydromet
Product Category Conductivity and Resistivity Meters
Product Number HC-EP.1011S
Product Name HydroCAT-EP with Plastic Housing, No Pressure Sensor, 600 meter ODO Sensor, with Chlorophyll and Turbidity...
Water Quality Parameters Measures Conductivity / Dissolved Solids
Unlock Full Specs
to access all available technical data

Similar Products

Water Analysis Meter - PCE-PHD 1 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held ; Portable
Features and Functionality Automatic Temperature Compensation; Battery Powered
View Details
Measurement - conductivity-resistivity - 159001396 - Georg Fischer Piping Systems Ltd
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids; Measures Resistivity
Conductivity Range 0.0 µS/cm
View Details
Conductivity, TDS, pH and Temperature Measurement - TechPro II™ TP1 - Myron L Company
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Process Temp 32 to 160 F (0 to 71 C)
Form Factor Hand Held 
View Details
Conductivity Meters - 1238777 - RS Components, Ltd.
Specs
Water Quality Parameters Measures Conductivity / Dissolved Solids
Form Factor Hand Held 
Features and Functionality Battery Powered
View Details