CURRENT SENSOR HE/OL 200A
| DigiKey | |
|---|---|
| Product Category | Current Sensors |
| Product Number | 398-HAS200-S/SP54-ND |
| Product Name | Current Sensors |
| Loop Type | Open Loop |
| Technology | Hall-Effect |
| Mounting / Configuration | Module, Single Pass Through |
| Electrical Output | Voltage |
| Operating Temperature | 14 to 176 F (-10 to 80 C) |