Danaher Corporation Current Sensors HAS 100-S

Description
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1050-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1050-ND
Current Sensors 398-1050-ND
Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 100A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer, 100A, Panel; Sensor Output Lem - 44W8403 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer, 100A, Panel; Sensor Output Lem
44W8403
Current Transducer, 100A, Panel; Sensor Output Lem 44W8403
CURRENT TRANSDUCER, 100A, PANEL; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:3µs; Accuracy %:1%;RoHS Compliant: Yes

CURRENT TRANSDUCER, 100A, PANEL; Sensor Output:Voltage; Supply Voltage DC Min:14.25V; Supply Voltage DC Max:15.75V; Current Measuring Range DC:-300A to 300A; Current Measuring Range AC:-300A to 300A; Response Time:3µs; Accuracy %:1%;RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1050-ND 44W8403
Product Name Current Sensors Current Transducer, 100A, Panel; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature 14 to 176 F (-10 to 80 C)
Unlock Full Specs
to access all available technical data

Similar Products

Current Sensor - SFP203 Current Sensor - Sensata Technologies
Specs
Operating Temperature -40 to 257 F (-40 to 125 C)
Current 1000 amps
Power Requirements DC Powered
View Details
Current Sensor - 909250 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Loop Type Closed Loop
View Details
Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details
Current Sensors - 2084-EVA-2210-NA-ND - DigiKey
Specs
Mounting / Configuration Module
Electrical Output Outputs an analog current signal
Operating Temperature -4 to 131 F (-20 to 55 C)
View Details