Danaher Corporation Current Sensors HAL 400-S

Description
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet
Description
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Current Sensors - 398-1101-ND - DigiKey
Thief River Falls, MN, United States
Current Sensors
398-1101-ND
Current Sensors 398-1101-ND
Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module

Current Sensor 400A 1 Channel Hall Effect, Open Loop Bidirectional Module

Buy Now Datasheet
Current Transducer; Sensor Output Lem - 01P0338 - Newark, An Avnet Company
Chicago, IL, United States
Current Transducer; Sensor Output Lem
01P0338
Current Transducer; Sensor Output Lem 01P0338
CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:-15V; Supply Voltage DC Max:15V; Current Measuring Range DC:-1000A to 1000A; Current Measuring Range AC:-1000A to 1000A; Response Time:3µs; Accuracy %:1%; Accuracy:± 1%RoHS Compliant: Yes

CURRENT TRANSDUCER; Sensor Output:Voltage; Supply Voltage DC Min:-15V; Supply Voltage DC Max:15V; Current Measuring Range DC:-1000A to 1000A; Current Measuring Range AC:-1000A to 1000A; Response Time:3µs; Accuracy %:1%; Accuracy:± 1%RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Current Sensors Current Sensors
Product Number 398-1101-ND 01P0338
Product Name Current Sensors Current Transducer; Sensor Output Lem
Loop Type Open Loop
Technology Hall-Effect
Mounting / Configuration Module
Electrical Output Voltage Voltage
Operating Temperature -13 to 185 F (-25 to 85 C)
Unlock Full Specs
to access all available technical data

Similar Products

250A Clamp-on Split-core Current Transducer/Sensor - BB-JC24S250-V - Advantech
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Electrical Output Voltage
View Details
3 suppliers
ISAscale® Compact High Precision Current Measurement Device -  - Isabellenhutte USA
Specs
Current Type AC Current; DC Current
Technology MagnetoResistive; Shunt
Mounting / Configuration Bar Bus Mounting
View Details
Current Probe Fixture - CPF-630 - A.H. Systems Inc.
Specs
Current Type AC Current
Mounting / Configuration Clamp or Bolt On
Frequency Range 20 to 5.00E8 Hz
View Details