Setra’s Model 201 is an accurate, low cost, pressure transducer for measuring very low differential or gauge pressures.
It's all-welded no o-ring construction results in a leak-free design, ideal for the most critical low range applications. The 201 process connection is designed to be used with pressure media compatible with stainless steel and 600 Series Inconel.
Features:
Setra Systems | |
---|---|
Product Category | Pressure Sensors |
Product Name | Gauge Pressure Transducer for Corrosive Liquids Model 201 |
Device Category | Sensor or Transducer |
Sensor Technology | Variable Capacitance |
Measurement Type | Differential; Gauge |
Media | Liquid; Gas; Corrosive |