Fluke FUSE-11A/1000V B1 Multimeter Fuse
FLUKE Panel Accessories FUSE-11A/1000V B1
FUSE, CARTRIDGE, 11A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:11A; Voltage Rating VAC:1kV; Fuse Size Metric:-; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:- RoHS Compliant: NA
| RS Components, Ltd. | Radwell International | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Fuses | Fuses | Fuses |
| Product Number | 3012416 | 48F5037 | |
| Product Name | Multimeter Fuses | Fuse | Fuse, Cartridge, 11A, Time Delay; Blow Characteristic Fluke |
| Fuse Material | Hbc ceramic |