Fluke Test Probes FTP-1

Description
Fluke FTP-1 Test Probe
Request a Quote Datasheet
Description
Fluke FTP-1 Test Probe
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Test Probes - 8801407 - RS Components, Ltd.
Corby, Northants, United Kingdom
Test Probes
8801407
Test Probes 8801407
Fluke FTP-1 Test Probe

Fluke FTP-1 Test Probe

Supplier's Site
Fused Test Probe Set, 600V; Kit Contents Fluke - 47T2091 - Newark, An Avnet Company
Chicago, IL, United States
Fused Test Probe Set, 600V; Kit Contents Fluke
47T2091
Fused Test Probe Set, 600V; Kit Contents Fluke 47T2091
FUSED TEST PROBE SET, 600V; Kit Contents:Fused Test Probes; Product Range:-; Voltage Rating:1kV RoHS Compliant: Yes

FUSED TEST PROBE SET, 600V; Kit Contents:Fused Test Probes; Product Range:-; Voltage Rating:1kV RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Test Probes
FTP-1
Test Probes FTP-1
Test Probes Fused Test Probe Set

Test Probes Fused Test Probe Set

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Electrical Test Probes Electrical Test Probes Electrical Test Probes
Product Number 8801407 47T2091 FTP-1
Product Name Test Probes Fused Test Probe Set, 600V; Kit Contents Fluke Test Probes
Voltage Rating 1000 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Phone Tip - 915 / 909 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp1500-28056 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 150 volts
View Details
Banana Plug Jumper, 22 AWG PVC Test Lead - 9105 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Probe Type Voltage
Probe Technology Passive
Attenuation Factor 1X
View Details
Coaxial in-line Power Sensor - 9530A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details