The 635XJL test lead features the XJL insulation-piercing long macro-hook to the 9305 standard (4 mm style) stacking shrouded right-angle banana plug. The diameter of the plug is 0.19 in (4.83 mm) and of the socket is 0.154 in (3.91 mm). These test leads utilize 18 AWG PVC wire or 20 AWG PVC coil cord wire.
E-Z-HOOK, a division of Tektest, Inc. | |
---|---|
Product Category | Electrical Test Probes |
Product Number | 635XJL |
Product Name | XJL Macro-Hook to 9305 Stacking Shrouded R/A Banana Plug, 18 AWG PVC Test Lead |
Probe Type | Voltage |