Danaher Motion Pillow Block/Bearing Housing FNYBUPB06AL

Description
PILLOW BLOCK, LINEAR GUIDE, FLUORONYLINER, 0.375 INCH SHAFT DIAMETER, CLOSED, SELF-ALIGNING, CORROSION RESISTANT. FREE 2 YEAR RADWELL WARRANTY
Description
PILLOW BLOCK, LINEAR GUIDE, FLUORONYLINER, 0.375 INCH SHAFT DIAMETER, CLOSED, SELF-ALIGNING, CORROSION RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Pillow Block/Bearing Housing - 8710473 - Radwell International
Willingboro, NJ, United States
Pillow Block/Bearing Housing
8710473
Pillow Block/Bearing Housing 8710473
PILLOW BLOCK, LINEAR GUIDE, FLUORONYLINER, 0.375 INCH SHAFT DIAMETER, CLOSED, SELF-ALIGNING, CORROSION RESISTANT. FREE 2 YEAR RADWELL WARRANTY

PILLOW BLOCK, LINEAR GUIDE, FLUORONYLINER, 0.375 INCH SHAFT DIAMETER, CLOSED, SELF-ALIGNING, CORROSION RESISTANT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Pillow Block Bearings
Product Number 8710473
Product Name Pillow Block/Bearing Housing
Unlock Full Specs
to access all available technical data

Similar Products

Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL315 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
View Details
0.1875
Specs
Bearing Type Ball
Shaft Diameter 0.1875 inch (4.76 mm)
Load Rating 122 lbs (55.33 kg)
View Details
Plummer Blocks & Pillow Blocks - 7509040 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 8.74 inch (222 mm)
View Details
Pillow Block Bearings - MechPT - National Precision Bearing, Inc.
National Precision Bearing, Inc.
Specs
Bearing Type Plain
Housing Cast Iron; Plastic / Polymer; Stainless Steel
Lubrication Relubricatable / Grease Fitting
View Details