Fluke Volt Light Fluke LVD2

Description
Non-contact AC voltage detector and LED flashlight combined into one easy to use pen-style design. The LVD2 is a CAT IV 600 V rated non-contact detector that is suitable for commercial and industrial applications. The LVD2 includes dual sensitivity turning blue 1 to 5 (2.54 cm to 12.7 cm) from the source and red when at the source. Dual Sensitivity LED light with 100,000 hour life Detects from 90 to 600 V AC Rated to CAT IV 600 V Dual Levels of Detection Blue indicates proximity to AC Voltage source Red indicates you’re at the source Operating temperature 0 deg C to 50 deg C Ultra-Bright White LED 100,000 hr bulb AAA battery included
Description
Non-contact AC voltage detector and LED flashlight combined into one easy to use pen-style design. The LVD2 is a CAT IV 600 V rated non-contact detector that is suitable for commercial and industrial applications. The LVD2 includes dual sensitivity turning blue 1 to 5 (2.54 cm to 12.7 cm) from the source and red when at the source. Dual Sensitivity LED light with 100,000 hour life Detects from 90 to 600 V AC Rated to CAT IV 600 V Dual Levels of Detection Blue indicates proximity to AC Voltage source Red indicates you’re at the source Operating temperature 0 deg C to 50 deg C Ultra-Bright White LED 100,000 hr bulb AAA battery included

Suppliers

Company
Product
Description
Supplier Links
Everett, WA, USA
Volt Light
Fluke LVD2
Volt Light Fluke LVD2
Non-contact AC voltage detector and LED flashlight combined into one easy to use pen-style design. The LVD2 is a CAT IV 600 V rated non-contact detector that is suitable for commercial and industrial applications. The LVD2 includes dual sensitivity turning blue 1 to 5 (2.54 cm to 12.7 cm) from the source and red when at the source. Dual Sensitivity LED light with 100,000 hour life Detects from 90 to 600 V AC Rated to CAT IV 600 V Dual Levels of Detection Blue indicates proximity to AC Voltage source Red indicates you’re at the source Operating temperature 0 deg C to 50 deg C Ultra-Bright White LED 100,000 hr bulb AAA battery included

Non-contact AC voltage detector and LED flashlight combined into one easy to use pen-style design. The LVD2 is a CAT IV 600 V rated non-contact detector that is suitable for commercial and industrial applications. The LVD2 includes dual sensitivity turning blue 1 to 5 (2.54 cm to 12.7 cm) from the source and red when at the source.

  • Dual Sensitivity
  • LED light with 100,000 hour life
  • Detects from 90 to 600 V AC
  • Rated to CAT IV 600 V
  • Dual Levels of Detection
  • Blue indicates proximity to AC Voltage source
  • Red indicates you’re at the source
  • Operating temperature 0 deg C to 50 deg C
  • Ultra-Bright White LED
  • 100,000 hr bulb
  • AAA battery included
Supplier's Site

Technical Specifications

  Fluke
Product Category Voltage Testers
Product Number Fluke LVD2
Product Name Volt Light
Unlock Full Specs
to access all available technical data

Similar Products

AC Sensor -  - EXAIR
Specs
Measurement Type AC
Standards and Certifications CE Marking
View Details
Voltage Testers - 2193204 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Integrated laboratory system for partial discharge measurements - LT400 - Marposs Corp
Specs
Measurement Type AC
AC Voltage 3000 volts
View Details
Electrical Tester - PCE-IT100 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Measurement Type AC / DC
DC Voltage 1000 volts
AC Voltage 750 volts
View Details