Fluke Test Probes FLUKE-I2500-18

Description
Test Probes IFLEX 2500A PROBE 18IN
Datasheet
Description
Test Probes IFLEX 2500A PROBE 18IN
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
Test Probes
FLUKE-I2500-18
Test Probes FLUKE-I2500-18
Test Probes IFLEX 2500A PROBE 18IN

Test Probes IFLEX 2500A PROBE 18IN

Buy Now Datasheet
Iflex 2500A Probe 18In; Meter Side Connector Fluke - 73R7382 - Newark, An Avnet Company
Chicago, IL, United States
Iflex 2500A Probe 18In; Meter Side Connector Fluke
73R7382
Iflex 2500A Probe 18In; Meter Side Connector Fluke 73R7382
IFLEX 2500A PROBE 18IN; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:2.5kA; Current Range Min:100mA; For Use With:Fluke Meters; Product Range:-; Accuracy %:3%; Test Probe Functions:Current RoHS Compliant: Yes

IFLEX 2500A PROBE 18IN; Meter Side Connector:-; Probe Side Connector:Flexible Cord Probe; Current Range Max:2.5kA; Current Range Min:100mA; For Use With:Fluke Meters; Product Range:-; Accuracy %:3%; Test Probe Functions:Current RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Electrical Test Probes Electrical Test Probes
Product Number FLUKE-I2500-18 73R7382
Product Name Test Probes Iflex 2500A Probe 18In; Meter Side Connector Fluke
Probe Type Current
Unlock Full Specs
to access all available technical data

Similar Products

Meter Type Phone Tip - 941 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Probe Configuration Extended - Fine Tip
View Details
0.075
Molex Signal Tech Industrial Ltd.
Specs
Probe Configuration Spring Loaded
View Details
Measuring Equipment / Voltage Probe - voltage-proble-dp3000-28057 - TPS Elektronik GmbH
Specs
Probe Type Voltage
Bandwidth 100 MHz
Voltage Rating 300 volts
View Details
Coaxial in-line Power Sensor - 9520A - KRYTAR, Inc.
Specs
Probe Type Power Sensor
Probe Technology Passive
Attenuation Factor 1X
View Details