Fluke Process Meter; 0 to 1000; 0 to 1 A; 0 to 1000; 32 mm L x 87 mm W x 187 mm H FLUKE-787

Description
Process Meter, 0 A to 1 A Input Current, 0.05% Accuracy, 369 g Weight A maintenance and calibration tool that will be at home in every instrumentation technician's tool box, the Fluke 787 ProcessMeterT combines a DMM and a Loop Calibrator in one rugged, handheld tool, for about what you would expect to pay for a loop calibrator alone. Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution. The Fluke 787 ProcessMeterT puts a complete troubleshooting solution in the palm of your hand. Get in touch with more information, faster and easier with the newest member of the Fluke 80 Series, the 787 ProcessMeter. The 787 gives you the measurement capabilities you expect from our rugged, reliable DMMs plus the ability to source, simulate, or measure dc current with 1 microamp resolution and accuracy of 0.05%. Put it all together and you have the ideal tool for troubleshooting and calibrating current loop applications. So if you're tired of always tracking down a calibrator, lugging around two tools and switching back and forth, get the single best solution for doubling your power. The 787 ProcessMeter from Fluke. Features: DMM and loop calibrator in one tool Clear LCD with backlight; 4,000 counts (30,000 counts for dc current) Externally accessible battery for easy battery changes. 1000V overload protection on V, ohms, frequency. 150V overload protection on mA, backed up by 440 mA 1000V fuse. 25% Manual Step plus Auto Step and Auto Ramp on mA output. Source, Simulate, Ramp and Step Current to 20 mA Resistance, Frequency Audible Continuity/Diode Test True-RMS AC Voltage and Current Backlit Display; CAT III 1000 V Includes: AC70A Alligator Clips C81Y Protective Yellow Holster with Flex-Stand™ One 9V alkaline battery Quick Reference Guide TL75 Safety-Designed Test lead Set Users Manual
Description
Process Meter, 0 A to 1 A Input Current, 0.05% Accuracy, 369 g Weight A maintenance and calibration tool that will be at home in every instrumentation technician's tool box, the Fluke 787 ProcessMeterT combines a DMM and a Loop Calibrator in one rugged, handheld tool, for about what you would expect to pay for a loop calibrator alone. Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution. The Fluke 787 ProcessMeterT puts a complete troubleshooting solution in the palm of your hand. Get in touch with more information, faster and easier with the newest member of the Fluke 80 Series, the 787 ProcessMeter. The 787 gives you the measurement capabilities you expect from our rugged, reliable DMMs plus the ability to source, simulate, or measure dc current with 1 microamp resolution and accuracy of 0.05%. Put it all together and you have the ideal tool for troubleshooting and calibrating current loop applications. So if you're tired of always tracking down a calibrator, lugging around two tools and switching back and forth, get the single best solution for doubling your power. The 787 ProcessMeter from Fluke. Features: DMM and loop calibrator in one tool Clear LCD with backlight; 4,000 counts (30,000 counts for dc current) Externally accessible battery for easy battery changes. 1000V overload protection on V, ohms, frequency. 150V overload protection on mA, backed up by 440 mA 1000V fuse. 25% Manual Step plus Auto Step and Auto Ramp on mA output. Source, Simulate, Ramp and Step Current to 20 mA Resistance, Frequency Audible Continuity/Diode Test True-RMS AC Voltage and Current Backlit Display; CAT III 1000 V Includes: AC70A Alligator Clips C81Y Protective Yellow Holster with Flex-Stand™ One 9V alkaline battery Quick Reference Guide TL75 Safety-Designed Test lead Set Users Manual

Suppliers

Company
Product
Description
Supplier Links
Process Meter; 0 to 1000; 0 to 1 A; 0 to 1000; 32 mm L x 87 mm W x 187 mm H - 70146090 - Allied Electronics, Inc.
Fort Worth, TX, USA
Process Meter; 0 to 1000; 0 to 1 A; 0 to 1000; 32 mm L x 87 mm W x 187 mm H
70146090
Process Meter; 0 to 1000; 0 to 1 A; 0 to 1000; 32 mm L x 87 mm W x 187 mm H 70146090
Process Meter, 0 A to 1 A Input Current, 0.05% Accuracy, 369 g Weight A maintenance and calibration tool that will be at home in every instrumentation technician's tool box, the Fluke 787 ProcessMeterT combines a DMM and a Loop Calibrator in one rugged, handheld tool, for about what you would expect to pay for a loop calibrator alone. Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution. The Fluke 787 ProcessMeterT puts a complete troubleshooting solution in the palm of your hand. Get in touch with more information, faster and easier with the newest member of the Fluke 80 Series, the 787 ProcessMeter. The 787 gives you the measurement capabilities you expect from our rugged, reliable DMMs plus the ability to source, simulate, or measure dc current with 1 microamp resolution and accuracy of 0.05%. Put it all together and you have the ideal tool for troubleshooting and calibrating current loop applications. So if you're tired of always tracking down a calibrator, lugging around two tools and switching back and forth, get the single best solution for doubling your power. The 787 ProcessMeter from Fluke. Features: DMM and loop calibrator in one tool Clear LCD with backlight; 4,000 counts (30,000 counts for dc current) Externally accessible battery for easy battery changes. 1000V overload protection on V, ohms, frequency. 150V overload protection on mA, backed up by 440 mA 1000V fuse. 25% Manual Step plus Auto Step and Auto Ramp on mA output. Source, Simulate, Ramp and Step Current to 20 mA Resistance, Frequency Audible Continuity/Diode Test True-RMS AC Voltage and Current Backlit Display; CAT III 1000 V Includes: AC70A Alligator Clips C81Y Protective Yellow Holster with Flex-Stand™ One 9V alkaline battery Quick Reference Guide TL75 Safety-Designed Test lead Set Users Manual

Process Meter, 0 A to 1 A Input Current, 0.05% Accuracy, 369 g Weight
A maintenance and calibration tool that will be at home in every instrumentation technician's tool box, the Fluke 787 ProcessMeterT combines a DMM and a Loop Calibrator in one rugged, handheld tool, for about what you would expect to pay for a loop calibrator alone. Based on the trusted Fluke 87 DMM, the 787 adds the ability to measure, source, and simulate dc loop current with 0.05% accuracy and 1 microamp resolution.
The Fluke 787 ProcessMeterT puts a complete troubleshooting solution in the palm of your hand. Get in touch with more information, faster and easier with the newest member of the Fluke 80 Series, the 787 ProcessMeter. The 787 gives you the measurement capabilities you expect from our rugged, reliable DMMs plus the ability to source, simulate, or measure dc current with 1 microamp resolution and accuracy of 0.05%. Put it all together and you have the ideal tool for troubleshooting and calibrating current loop applications. So if you're tired of always tracking down a calibrator, lugging around two tools and switching back and forth, get the single best solution for doubling your power. The 787 ProcessMeter from Fluke.

Features:

  • DMM and loop calibrator in one tool
  • Clear LCD with backlight; 4,000 counts (30,000 counts for dc current)
  • Externally accessible battery for easy battery changes.
  • 1000V overload protection on V, ohms, frequency.
  • 150V overload protection on mA, backed up by 440 mA 1000V fuse.
  • 25% Manual Step plus Auto Step and Auto Ramp on mA output.
  • Source, Simulate, Ramp and Step Current to 20 mA
  • Resistance, Frequency
  • Audible Continuity/Diode Test
  • True-RMS AC Voltage and Current
  • Backlit Display; CAT III 1000 V

Includes:

  • AC70A Alligator Clips
  • C81Y Protective Yellow Holster with Flex-Stand™
  • One 9V alkaline battery
  • Quick Reference Guide
  • TL75 Safety-Designed Test lead Set
  • Users Manual
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Calibration Instruments
Product Number 70146090
Product Name Process Meter; 0 to 1000; 0 to 1 A; 0 to 1000; 32 mm L x 87 mm W x 187 mm H
Calibrator Style Handheld
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details
Multifunction Calibrator - PCE-789 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range -0.0100 to 15 volts
View Details