Fluke PRESSURE CALIBRATOR 100 PSIG FLUKE-718 100G

Description
The complete solution to pressure calibration The Fluke 718 pressure calibrator family (includes 4 models) provide a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field. Features: Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field Error % calculation for quicker pass/fail decision making in the field Best in class mA accuracy of 0.015 % for better measurement confidence and workload coverage Min/Max/Hold to capture changing measurements Switch test feature for quicker and more accurate pressure switch testing New 1 and 300 PSI pressure ranges mean fewer extra tools required 1, 30, 100 & 300 PSI ranges now available
Description
The complete solution to pressure calibration The Fluke 718 pressure calibrator family (includes 4 models) provide a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field. Features: Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field Error % calculation for quicker pass/fail decision making in the field Best in class mA accuracy of 0.015 % for better measurement confidence and workload coverage Min/Max/Hold to capture changing measurements Switch test feature for quicker and more accurate pressure switch testing New 1 and 300 PSI pressure ranges mean fewer extra tools required 1, 30, 100 & 300 PSI ranges now available

Suppliers

Company
Product
Description
Supplier Links
PRESSURE CALIBRATOR 100 PSIG - 70145646 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRESSURE CALIBRATOR 100 PSIG
70145646
PRESSURE CALIBRATOR 100 PSIG 70145646
The complete solution to pressure calibration The Fluke 718 pressure calibrator family (includes 4 models) provide a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field. Features: Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field Error % calculation for quicker pass/fail decision making in the field Best in class mA accuracy of 0.015 % for better measurement confidence and workload coverage Min/Max/Hold to capture changing measurements Switch test feature for quicker and more accurate pressure switch testing New 1 and 300 PSI pressure ranges mean fewer extra tools required 1, 30, 100 & 300 PSI ranges now available

The complete solution to pressure calibration
The Fluke 718 pressure calibrator family (includes 4 models) provide a total pressure calibration solution for transmitters, gauges and switches. This compact pressure calibration solution is about a third of the size of comparable instruments and weighs just one kilogram (two pounds). The unique easy to clean pump helps protect the pump from damage and provides the ability to service the pump without disassembly, even in the field.
Features:

  • Pressure Source and Milliamp Measurement to calibrate and maintain almost any pressure device
  • Integrated pump is easily cleaned when accidently exposed to fluids that reduces cost of ownership and repairs and enables servicing the pump in the field
  • Error % calculation for quicker pass/fail decision making in the field
  • Best in class mA accuracy of 0.015 % for better measurement confidence and workload coverage
  • Min/Max/Hold to capture changing measurements
  • Switch test feature for quicker and more accurate pressure switch testing
  • New 1 and 300 PSI pressure ranges mean fewer extra tools required
  • 1, 30, 100 & 300 PSI ranges now available
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Calibration Instruments
Product Number 70145646
Product Name PRESSURE CALIBRATOR 100 PSIG
Environmental Properties Pressure / Vacuum
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Automated Tuner - XT982GL01 - Maury Microwave
Specs
Calibration Signal Signal / Waveform Generator Output
Frequency Range 1.80E10 Hz
Electrical Properties Resistance/ Impedance
View Details