Fluke Current & Voltage Calibrators FLUKE-715

Description
Fluke 0620101
Request a Quote
Description
Fluke 0620101
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Current & Voltage Calibrators - 2661685 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current & Voltage Calibrators
2661685
Current & Voltage Calibrators 2661685
Fluke 0620101

Fluke 0620101

Supplier's Site
Current & Voltage Calibrators - 2661691 - RS Components, Ltd.
Corby, Northants, United Kingdom
Current & Voltage Calibrators
2661691
Current & Voltage Calibrators 2661691
Fluke FLUKE-715

Fluke FLUKE-715

Supplier's Site
Calibrator; 0 to 10 V; 0 to 24 mA; 7.93in.; CSA Certified - 70146088 - Allied Electronics, Inc.
Fort Worth, TX, USA
Calibrator; 0 to 10 V; 0 to 24 mA; 7.93in.; CSA Certified
70146088
Calibrator; 0 to 10 V; 0 to 24 mA; 7.93in.; CSA Certified 70146088
Calibrator, 0 V to 10 V Voltage Rating, 0 mA to 24 mA Current Rating The Fluke 715 Volt/mA Calibrator delivers outstanding performance, durability and reliability. Offered in the rugged Fluke 80 Series DMM package, the calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 715 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes. Features: Measure loop current (0-20 mA, 4-20 mA) signals with very high accuracy of 0.015% and 1 mA resolution Measure voltage output process signals from PLCs, transmitters Source or simulate 24 mA loop current Source voltage to 100 mV or 10V 24V loop supply with simultaneous current measurement Enhanced voltage and current measure and source accuracy Improved battery life 250 ohm HART resistor with loop power Holster features test lead storage Compatible with toolpack magnetic hanging system Step and linear ramp output function Configurable zero and span settings Includes: Protective Yellow Holster with Test Lead Storage Instructions Sheet (14 languages) Single 9V alkaline battery Test Leads and Alligator Clips

Calibrator, 0 V to 10 V Voltage Rating, 0 mA to 24 mA Current Rating
The Fluke 715 Volt/mA Calibrator delivers outstanding performance, durability and reliability. Offered in the rugged Fluke 80 Series DMM package, the calibrator is compact, lightweight, and easy to carry. With a push button interface similar to the multifunction Fluke 740 Series Documenting Process Calibrators, the 715 is easy to use. It is EMI tolerant, dust and splash resistant, and features a removable battery door for quick battery changes.

Features:

  • Measure loop current (0-20 mA, 4-20 mA) signals with very high accuracy of 0.015% and 1 mA resolution
  • Measure voltage output process signals from PLCs, transmitters
  • Source or simulate 24 mA loop current
  • Source voltage to 100 mV or 10V
  • 24V loop supply with simultaneous current measurement
  • Enhanced voltage and current measure and source accuracy
  • Improved battery life
  • 250 ohm HART resistor with loop power
  • Holster features test lead storage
  • Compatible with toolpack magnetic hanging system
  • Step and linear ramp output function
  • Configurable zero and span settings

Includes:

  • Protective Yellow Holster with Test Lead Storage
  • Instructions Sheet (14 languages)
  • Single 9V alkaline battery
  • Test Leads and Alligator Clips
Supplier's Site

Technical Specifications

  RS Components, Ltd. Allied Electronics, Inc.
Product Category Calibration Instruments Calibration Instruments
Product Number 2661685 70146088
Product Name Current & Voltage Calibrators Calibrator; 0 to 10 V; 0 to 24 mA; 7.93in.; CSA Certified
Calibrator Style Battery Powered
Unlock Full Specs
to access all available technical data

Similar Products

Ambient Multi-Gas Calibration/Dilution System - Series 6100 - Environics, Inc.
Specs
Calibrator Style Portable
Environmental Properties Gas
User Interface Digital Front Panel
View Details
Temperature Calibration Source - Landcal - LAND
Specs
Calibrator Style Fixed
Environmental Properties Thermocouple
Digital Interface Serial Interface
View Details
Calibration Kits -  - MSA Safety
Specs
Calibrator Style Portable
Environmental Properties Gas
View Details