Fluke Calibrator, Loop; Intrinsically Safe;0-28 VDC;0-24 mA;152 mm;CSA, CE, ATEX FLUKE-707EX

Description
Intrinsically Safe Loop Calibrator, 0 VDC to 28 VDC Voltage Rating, 0 mA to 24 mA Current Rating The fast one-handed tool for mA loop checks in Ex zones. The 707Ex Loop Calibrator is a high performance intrinsically safe solution for calibration, repair and maintence of current loops in explosion endangered areas. The "Quick Click" knob makes it extremely fast and easy to use. The Fluke 707Ex is certified in accordance with the ATEX directive (Ex II 2 G Eex ia IIC T4) in Zones 1 and 2. Features: One handed user interface with “Quick Click” detented knob mA sourcing, simulation and measurement 0.015 % accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure, including 250 Ω HART resistor 0 V dc to 28 V dc measurement to check Loop Voltage Removable battery door for quick battery replacement Compact case with protective holster Three year warranty
Description
Intrinsically Safe Loop Calibrator, 0 VDC to 28 VDC Voltage Rating, 0 mA to 24 mA Current Rating The fast one-handed tool for mA loop checks in Ex zones. The 707Ex Loop Calibrator is a high performance intrinsically safe solution for calibration, repair and maintence of current loops in explosion endangered areas. The "Quick Click" knob makes it extremely fast and easy to use. The Fluke 707Ex is certified in accordance with the ATEX directive (Ex II 2 G Eex ia IIC T4) in Zones 1 and 2. Features: One handed user interface with “Quick Click” detented knob mA sourcing, simulation and measurement 0.015 % accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure, including 250 Ω HART resistor 0 V dc to 28 V dc measurement to check Loop Voltage Removable battery door for quick battery replacement Compact case with protective holster Three year warranty

Suppliers

Company
Product
Description
Supplier Links
Calibrator, Loop; Intrinsically Safe;0-28 VDC;0-24 mA;152 mm;CSA, CE, ATEX - 70145575 - Allied Electronics, Inc.
Fort Worth, TX, USA
Calibrator, Loop; Intrinsically Safe;0-28 VDC;0-24 mA;152 mm;CSA, CE, ATEX
70145575
Calibrator, Loop; Intrinsically Safe;0-28 VDC;0-24 mA;152 mm;CSA, CE, ATEX 70145575
Intrinsically Safe Loop Calibrator, 0 VDC to 28 VDC Voltage Rating, 0 mA to 24 mA Current Rating The fast one-handed tool for mA loop checks in Ex zones. The 707Ex Loop Calibrator is a high performance intrinsically safe solution for calibration, repair and maintence of current loops in explosion endangered areas. The "Quick Click" knob makes it extremely fast and easy to use. The Fluke 707Ex is certified in accordance with the ATEX directive (Ex II 2 G Eex ia IIC T4) in Zones 1 and 2. Features: One handed user interface with “Quick Click” detented knob mA sourcing, simulation and measurement 0.015 % accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure, including 250 Ω HART resistor 0 V dc to 28 V dc measurement to check Loop Voltage Removable battery door for quick battery replacement Compact case with protective holster Three year warranty

Intrinsically Safe Loop Calibrator, 0 VDC to 28 VDC Voltage Rating, 0 mA to 24 mA Current Rating
The fast one-handed tool for mA loop checks in Ex zones.

The 707Ex Loop Calibrator is a high performance intrinsically safe solution for calibration, repair and maintence of current loops in explosion endangered areas. The "Quick Click" knob makes it extremely fast and easy to use. The Fluke 707Ex is certified in accordance with the ATEX directive (Ex II 2 G Eex ia IIC T4) in Zones 1 and 2.
Features:

  • One handed user interface with “Quick Click” detented knob
  • mA sourcing, simulation and measurement
  • 0.015 % accuracy and 0.001 mA resolution
  • Simultaneous mA and % of span display
  • Selectable step or ramp outputs
  • 24 V Loop supply with mA measure, including 250 Ω HART resistor
  • 0 V dc to 28 V dc measurement to check Loop Voltage
  • Removable battery door for quick battery replacement
  • Compact case with protective holster
  • Three year warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Calibration Instruments
Product Number 70145575
Product Name Calibrator, Loop; Intrinsically Safe;0-28 VDC;0-24 mA;152 mm;CSA, CE, ATEX
Description (Voltage) 0 to 28 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
Test Lamp - TL105 - MSA Safety
Specs
Calibrator Style Handheld; Portable
Operating Temp 5 to 122 F (-15 to 50 C)
View Details