Fluke Calibrator, Loop; 0 to 28 VDC; 0 to 24 mA; 152 mm; CSA Certified FLUKE-707

Description
The fastest, one-handed tool for loop checks. The Fluke 707 Loop Calibrator is a high performance solution for calibration, repair and maintenance of current loops. The new “Quick Click” knob making it extremely fast and easy to use. It features: One handed user interface with “Quick Click” detented knob mA sourcing, simulation and measurement 0.015% accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure, including 250ω HART resistor 0-28 VDC measurement to check Loop Voltage Easy battery exchange without opening the case Compact case with separate protective holster Three year warranty
Description
The fastest, one-handed tool for loop checks. The Fluke 707 Loop Calibrator is a high performance solution for calibration, repair and maintenance of current loops. The new “Quick Click” knob making it extremely fast and easy to use. It features: One handed user interface with “Quick Click” detented knob mA sourcing, simulation and measurement 0.015% accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure, including 250ω HART resistor 0-28 VDC measurement to check Loop Voltage Easy battery exchange without opening the case Compact case with separate protective holster Three year warranty

Suppliers

Company
Product
Description
Supplier Links
Calibrator, Loop; 0 to 28 VDC; 0 to 24 mA; 152 mm; CSA Certified - 70146085 - Allied Electronics, Inc.
Fort Worth, TX, USA
Calibrator, Loop; 0 to 28 VDC; 0 to 24 mA; 152 mm; CSA Certified
70146085
Calibrator, Loop; 0 to 28 VDC; 0 to 24 mA; 152 mm; CSA Certified 70146085
The fastest, one-handed tool for loop checks. The Fluke 707 Loop Calibrator is a high performance solution for calibration, repair and maintenance of current loops. The new “Quick Click” knob making it extremely fast and easy to use. It features: One handed user interface with “Quick Click” detented knob mA sourcing, simulation and measurement 0.015% accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure, including 250ω HART resistor 0-28 VDC measurement to check Loop Voltage Easy battery exchange without opening the case Compact case with separate protective holster Three year warranty

The fastest, one-handed tool for loop checks.
The Fluke 707 Loop Calibrator is a high performance solution for calibration, repair and maintenance of current loops. The new “Quick Click” knob making it extremely fast and easy to use. It features:

  • One handed user interface with “Quick Click” detented knob
  • mA sourcing, simulation and measurement
  • 0.015% accuracy and 0.001 mA resolution
  • Simultaneous mA and % of span display
  • Selectable step or ramp outputs
    24 V Loop supply with mA measure, including 250Ω HART resistor
  • 0-28 VDC measurement to check Loop Voltage
  • Easy battery exchange without opening the case
  • Compact case with separate protective holster
  • Three year warranty
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Calibration Instruments
Product Number 70146085
Product Name Calibrator, Loop; 0 to 28 VDC; 0 to 24 mA; 152 mm; CSA Certified
Description (Voltage) 0 to 28 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Multifunction Calibrator - PCE-123 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current; Signal / Waveform Generator Output
DC Voltage Range 0.0 to 1 volts
View Details
Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details