Fluke Calibrator, Loop; 0 to 28 VDC; 0 to 24 mA; 152 mm; CSA Certified FLUKE-705

Description
Loop Calibrator, 0 VDC to 28 VDC Voltage Rating, 0 mA to 24 mA Current Rating The new Fluke 705 Loop Calibrator is a cost-effective, integrated solution for calibration, repair and maintenance of current loops. It features: mA sourcing, simulation and measurement 0.02% accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure 0-28 VDC measurement to check Loop Voltage Easy battery exchange without opening the case Compact case with separate protective holster Three year warranty Features: A large display and simple, pushbutton interface for ease of use. Simultaneous mA and % readout for quick, easy interpretation of readings. mA accuracy of 0.02% Push button 25% steps for fast, easy linearity checks. Save time over traditional knob type controls. "Span Check" for fast confirmation of zero and span. Selectable slow ramp, fast ramp, and step to provide smooth outputs for valve slewing and loop functional tests. 24 volt internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM. Single 9V battery that is easily changed. 0 - 20 mA or 4 - 20 mA default start up modes. Includes: AC70A Alligator Clips C10 protective yellow holster with Flex-Stand™ Instruction sheet TL75 safety-designed test lead set
Description
Loop Calibrator, 0 VDC to 28 VDC Voltage Rating, 0 mA to 24 mA Current Rating The new Fluke 705 Loop Calibrator is a cost-effective, integrated solution for calibration, repair and maintenance of current loops. It features: mA sourcing, simulation and measurement 0.02% accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure 0-28 VDC measurement to check Loop Voltage Easy battery exchange without opening the case Compact case with separate protective holster Three year warranty Features: A large display and simple, pushbutton interface for ease of use. Simultaneous mA and % readout for quick, easy interpretation of readings. mA accuracy of 0.02% Push button 25% steps for fast, easy linearity checks. Save time over traditional knob type controls. "Span Check" for fast confirmation of zero and span. Selectable slow ramp, fast ramp, and step to provide smooth outputs for valve slewing and loop functional tests. 24 volt internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM. Single 9V battery that is easily changed. 0 - 20 mA or 4 - 20 mA default start up modes. Includes: AC70A Alligator Clips C10 protective yellow holster with Flex-Stand™ Instruction sheet TL75 safety-designed test lead set

Suppliers

Company
Product
Description
Supplier Links
Calibrator, Loop; 0 to 28 VDC; 0 to 24 mA; 152 mm; CSA Certified - 70146084 - Allied Electronics, Inc.
Fort Worth, TX, USA
Calibrator, Loop; 0 to 28 VDC; 0 to 24 mA; 152 mm; CSA Certified
70146084
Calibrator, Loop; 0 to 28 VDC; 0 to 24 mA; 152 mm; CSA Certified 70146084
Loop Calibrator, 0 VDC to 28 VDC Voltage Rating, 0 mA to 24 mA Current Rating The new Fluke 705 Loop Calibrator is a cost-effective, integrated solution for calibration, repair and maintenance of current loops. It features: mA sourcing, simulation and measurement 0.02% accuracy and 0.001 mA resolution Simultaneous mA and % of span display Selectable step or ramp outputs 24 V Loop supply with mA measure 0-28 VDC measurement to check Loop Voltage Easy battery exchange without opening the case Compact case with separate protective holster Three year warranty Features: A large display and simple, pushbutton interface for ease of use. Simultaneous mA and % readout for quick, easy interpretation of readings. mA accuracy of 0.02% Push button 25% steps for fast, easy linearity checks. Save time over traditional knob type controls. "Span Check" for fast confirmation of zero and span. Selectable slow ramp, fast ramp, and step to provide smooth outputs for valve slewing and loop functional tests. 24 volt internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM. Single 9V battery that is easily changed. 0 - 20 mA or 4 - 20 mA default start up modes. Includes: AC70A Alligator Clips C10 protective yellow holster with Flex-Stand™ Instruction sheet TL75 safety-designed test lead set

Loop Calibrator, 0 VDC to 28 VDC Voltage Rating, 0 mA to 24 mA Current Rating

The new Fluke 705 Loop Calibrator is a cost-effective, integrated solution for calibration, repair and maintenance of current loops. It features:

  • mA sourcing, simulation and measurement
  • 0.02% accuracy and 0.001 mA resolution
  • Simultaneous mA and % of span display
  • Selectable step or ramp outputs
  • 24 V Loop supply with mA measure
  • 0-28 VDC measurement to check Loop Voltage
  • Easy battery exchange without opening the case
  • Compact case with separate protective holster
  • Three year warranty

Features:

  • A large display and simple, pushbutton interface for ease of use.
  • Simultaneous mA and % readout for quick, easy interpretation of readings.
  • mA accuracy of 0.02%
  • Push button 25% steps for fast, easy linearity checks. Save time over traditional knob type controls.
  • "Span Check" for fast confirmation of zero and span.
  • Selectable slow ramp, fast ramp, and step to provide smooth outputs for valve slewing and loop functional tests.
  • 24 volt internal loop supply, so you can power and read a transmitter at the same time without carrying a DMM.
  • Single 9V battery that is easily changed.
  • 0 - 20 mA or 4 - 20 mA default start up modes.

Includes:

  • AC70A Alligator Clips
  • C10 protective yellow holster with Flex-Stand™
  • Instruction sheet
  • TL75 safety-designed test lead set
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Calibration Instruments
Product Number 70146084
Product Name Calibrator, Loop; 0 to 28 VDC; 0 to 24 mA; 152 mm; CSA Certified
Description (Voltage) 0 to 28 VDC
Unlock Full Specs
to access all available technical data

Similar Products

Equivalent Capacitance Fixture Kit - ECF-12K - A.H. Systems Inc.
Specs
Calibrator Style Portable
Calibration Signal Signal / Waveform Generator Output
Frequency Range 100 to 6.00E7 Hz
View Details
CalGard Remote Calibration Adapter - 10179871 - MSA Safety
Specs
Calibrator Style Fixed (optional feature)
View Details
Calibrator - PCE-LOC 20 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Calibrator Style Handheld
Calibration Signal DC Voltage; DC Current
DC Voltage Range 0.0 to 30 volts
View Details