Fluke Pressure Gauges FLUKE-700RG07

Description
Fluke FLUKE-700RG07 Pressure Gauge
Request a Quote
Description
Fluke FLUKE-700RG07 Pressure Gauge
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Pressure Gauges - 7991287 - RS Components, Ltd.
Corby, Northants, United Kingdom
Pressure Gauges
7991287
Pressure Gauges 7991287
Fluke FLUKE-700RG07 Pressure Gauge

Fluke FLUKE-700RG07 Pressure Gauge

Supplier's Site

Technical Specifications

  RS Components, Ltd.
Product Category Pressure Gauges
Product Number 7991287
Product Name Pressure Gauges
Type Gauge
Working Pressure Range -12.04 to 493 psi (-8.47 to 347 m H2O)
Dial Size 4.49 inch (114 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Alarm, Audible, Low Pressure,10-90 Psig, 1 1/2
Specs
Type Gauge
Display Analog
Working Pressure Range 10 to 90 psi (7.04 to 63.34 m H2O)
View Details
Differential Pressure Gauge - PCE-917 - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Type Differential
Display Digital Numerical Display
Working Pressure Range -102 to 102 psi (-71.43 to 71.43 m H2O)
View Details
Hydraulic Circuit Controls - Gauges - 60703 - Jergens, Inc.
Specs
Type Gauge; Liquid Filled
Working Pressure Range 6000 psi (4223 m H2O)
Media Liquid
View Details
Pressure gauge - MA-50-1-G1/4-MPA - Festo Corporation
Specs
Type Gauge
Working Pressure Range 0.0 to 145 psi (0.0 to 102 m H2O)
Operating Temperature -4 to 140 F (-20 to 60 C)
View Details