The Fluke 6200-2 Portable appliance tester verifies the electrical safety and operation of portable appliances in accordance with relevant guidelines and regulations.
With powerful auto test capabilities and simplified controls, including âone touchâ test routines, the Fluke 6200-2 PAT Tester increases the number of tests you can perform per day without compromising results. Packed with all the features you need for testing portable appliances on-site, the Fluke 6200-2 PAT tester provides a complete all-in-one solution. Dedicated key for each test for âone-touchâ testing. Pre-set pass/fail levels to save time. Large display for easy reading. Single mains socket for appliance connection. Separate IEC socket for easy mains/extension lead testing. Detachable test leads for quick field replacement. Integral carrying handle. Dimensions: 200 x 275 x 114 mm. Weight: 3.13 kg
Tester Type = Pass/Fail PAT
Test Type = Class I, Class II
Testing Method = Automatic, Manual
Power Source = Mains
Dimensions = 200 x 275 x 114mm
Weight = 3.1kg
Height = 114mm
Length = 200mm
Maximum Operating Temperature = +40°C
Maximum Supply Voltage = 230V
RS Components, Ltd. | |
---|---|
Product Category | Electrical Safety Testers |
Product Number | 7976002 |
Operating Temperature | 104 F (40 C) |