Fluke PRECISION IR THERMOMETER FLUKE-572

Description
The precision device for vital analysis Precision optics feature unique coaxial laser sighting that indicates the diameter of the target area. The Fluke 572 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 572 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 572 series can take IR temperature measurements with ease. Recommended uses are: Predictive and Preventive Maintence, Electrical, Process Monitoring, Heavy Equipment, Quality Assurance Programs. Temperature range -30 to 900°C (-25 to 1600 °F) Display Resolution 0.1°C of reading up to 900°C 0.2°F of reading up to 999.8°F D:S (Distance to spot size) 60:1 Standard focus 50:1 Close focus Minimum measurement diameter 19mm (0.76 in) Standard focus 6mm (0.24 in) Close focus Laser sighting Three point coaxial laser Emissivity Digitally adjustable from 0.10 to 1.0 by 0.01 Display Accuracy [Assumes ambient operating temperature of 23°C(73°F) to 25°C(77°F)] ±0.75% of reading ±1% of reading or ±0.75°C (±1.5°F), whichever is greater Response time 250 mSec (95% of reading) Repeatability ±0.5% of reading or ±1°C (±2°F), whichever is greater Spectral response 8 µm to 14 µm Laser Sighting Laser turns off above ambient temperature of 40°C (104°F) Laser Power Class 2(II) operation; Output <1mW, wavelength 630-670 nm Relative humidity 10% to 90% RH non-condensing, at <30°C (86°F) Tripod mount ¼ in. 20 UNC threading Power Fluke 572: 2 AA batteries Battery life (alkaline) Fluke 572: 13 hours with laser and backlight on 50% Display hold 7 seconds LCD backlit Yes Warranty 2 years Operating temperature 0°C to 50°C 32°F to 120°F Storage temperature -20°C to 50°C -25°F to 120°F MAX, MIN temperatures Yes DIF, AVG temperatures Fluke 572: No Audible and visible alarms Fluke 572: High Bar graph display Yes Up to 100 points data logging Fluke 572: No Data graphing and storage software (Windows compatible) Fluke 572: No
Description
The precision device for vital analysis Precision optics feature unique coaxial laser sighting that indicates the diameter of the target area. The Fluke 572 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 572 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 572 series can take IR temperature measurements with ease. Recommended uses are: Predictive and Preventive Maintence, Electrical, Process Monitoring, Heavy Equipment, Quality Assurance Programs. Temperature range -30 to 900°C (-25 to 1600 °F) Display Resolution 0.1°C of reading up to 900°C 0.2°F of reading up to 999.8°F D:S (Distance to spot size) 60:1 Standard focus 50:1 Close focus Minimum measurement diameter 19mm (0.76 in) Standard focus 6mm (0.24 in) Close focus Laser sighting Three point coaxial laser Emissivity Digitally adjustable from 0.10 to 1.0 by 0.01 Display Accuracy [Assumes ambient operating temperature of 23°C(73°F) to 25°C(77°F)] ±0.75% of reading ±1% of reading or ±0.75°C (±1.5°F), whichever is greater Response time 250 mSec (95% of reading) Repeatability ±0.5% of reading or ±1°C (±2°F), whichever is greater Spectral response 8 µm to 14 µm Laser Sighting Laser turns off above ambient temperature of 40°C (104°F) Laser Power Class 2(II) operation; Output <1mW, wavelength 630-670 nm Relative humidity 10% to 90% RH non-condensing, at <30°C (86°F) Tripod mount ¼ in. 20 UNC threading Power Fluke 572: 2 AA batteries Battery life (alkaline) Fluke 572: 13 hours with laser and backlight on 50% Display hold 7 seconds LCD backlit Yes Warranty 2 years Operating temperature 0°C to 50°C 32°F to 120°F Storage temperature -20°C to 50°C -25°F to 120°F MAX, MIN temperatures Yes DIF, AVG temperatures Fluke 572: No Audible and visible alarms Fluke 572: High Bar graph display Yes Up to 100 points data logging Fluke 572: No Data graphing and storage software (Windows compatible) Fluke 572: No

Suppliers

Company
Product
Description
Supplier Links
PRECISION IR THERMOMETER - 70145754 - Allied Electronics, Inc.
Fort Worth, TX, USA
PRECISION IR THERMOMETER
70145754
PRECISION IR THERMOMETER 70145754
The precision device for vital analysis Precision optics feature unique coaxial laser sighting that indicates the diameter of the target area. The Fluke 572 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 572 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 572 series can take IR temperature measurements with ease. Recommended uses are: Predictive and Preventive Maintence, Electrical, Process Monitoring, Heavy Equipment, Quality Assurance Programs. Temperature range -30 to 900°C (-25 to 1600 °F) Display Resolution 0.1°C of reading up to 900°C 0.2°F of reading up to 999.8°F D:S (Distance to spot size) 60:1 Standard focus 50:1 Close focus Minimum measurement diameter 19mm (0.76 in) Standard focus 6mm (0.24 in) Close focus Laser sighting Three point coaxial laser Emissivity Digitally adjustable from 0.10 to 1.0 by 0.01 Display Accuracy [Assumes ambient operating temperature of 23°C(73°F) to 25°C(77°F)] ±0.75% of reading ±1% of reading or ±0.75°C (±1.5°F), whichever is greater Response time 250 mSec (95% of reading) Repeatability ±0.5% of reading or ±1°C (±2°F), whichever is greater Spectral response 8 µm to 14 µm Laser Sighting Laser turns off above ambient temperature of 40°C (104°F) Laser Power Class 2(II) operation; Output <1mW, wavelength 630-670 nm Relative humidity 10% to 90% RH non-condensing, at <30°C (86°F) Tripod mount ¼ in. 20 UNC threading Power Fluke 572: 2 AA batteries Battery life (alkaline) Fluke 572: 13 hours with laser and backlight on 50% Display hold 7 seconds LCD backlit Yes Warranty 2 years Operating temperature 0°C to 50°C 32°F to 120°F Storage temperature -20°C to 50°C -25°F to 120°F MAX, MIN temperatures Yes DIF, AVG temperatures Fluke 572: No Audible and visible alarms Fluke 572: High Bar graph display Yes Up to 100 points data logging Fluke 572: No Data graphing and storage software (Windows compatible) Fluke 572: No

The precision device for vital analysis Precision optics feature unique coaxial laser sighting that indicates the diameter of the target area. The Fluke 572 non-contact thermometers are ideal professional diagnostic tools for maintenance professionals requiring the most accurate temperature readings at all distances. The Fluke 572 series infrared (IR) measures surface temperatures, helping to quickly locate lubrication problems, overloads, short-circuits or misaligned and overheated equipment, reducing work and follow-up time, and improving performance. From close-up electrical connections, to distant room balancing checks, the Fluke 572 series can take IR temperature measurements with ease. Recommended uses are: Predictive and Preventive Maintence, Electrical, Process Monitoring, Heavy Equipment, Quality Assurance Programs.

  • Temperature range -30 to 900°C (-25 to 1600 °F)
  • Display Resolution 0.1°C of reading up to 900°C 0.2°F of reading up to 999.8°F
  • D:S (Distance to spot size) 60:1 Standard focus 50:1 Close focus
  • Minimum measurement diameter 19mm (0.76 in) Standard focus 6mm (0.24 in) Close focus
  • Laser sighting Three point coaxial laser
  • Emissivity Digitally adjustable from 0.10 to 1.0 by 0.01
  • Display Accuracy [Assumes ambient operating temperature of 23°C(73°F) to 25°C(77°F)] ±0.75% of reading ±1% of reading or ±0.75°C (±1.5°F), whichever is greater
  • Response time 250 mSec (95% of reading)
  • Repeatability ±0.5% of reading or ±1°C (±2°F), whichever is greater
  • Spectral response 8 µm to 14 µm
  • Laser Sighting Laser turns off above ambient temperature of 40°C (104°F)
  • Laser Power Class 2(II) operation; Output <1mW, wavelength 630-670 nm
  • Relative humidity 10% to 90% RH non-condensing, at <30°C (86°F)
  • Tripod mount ¼ in. 20 UNC threading
  • Power Fluke 572: 2 AA batteries
  • Battery life (alkaline) Fluke 572: 13 hours with laser and backlight on 50%
  • Display hold 7 seconds
  • LCD backlit Yes
  • Warranty 2 years
  • Operating temperature 0°C to 50°C 32°F to 120°F
  • Storage temperature -20°C to 50°C -25°F to 120°F
  • MAX, MIN temperatures Yes
  • DIF, AVG temperatures Fluke 572: No
  • Audible and visible alarms Fluke 572: High
  • Bar graph display Yes
  • Up to 100 points data logging Fluke 572: No
  • Data graphing and storage software (Windows compatible) Fluke 572: No
Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Digital Thermometers
Product Number 70145754
Product Name PRECISION IR THERMOMETER
Local Interface Digital Front Panel
Unlock Full Specs
to access all available technical data

Similar Products

Smart High-Precision Pyrometers - SPOT+ M390 - LAND
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range 150 to 1800 C (302 to 3272 F)
Application Type Industrial
View Details
Digital Thermometers - 2696460 - RS Components, Ltd.
Specs
Range 42 C (108 F)
Thermometer Technology RTD Technology
View Details
Fast Response IR Thermometer with Color Alert, 12:1 -  - HydraCheck Inc.
Specs
Display / Scale Characteristics Fahrenheit; Celsius/Centigrade
Range -20 to 650 C (-4 to 1202 F)
Divisions 0.1000 +/-C (32.18 +/-F)
View Details