The Fluke 572-2 High-Temperature Infrared Thermometer can be used in high-temperature industrial environments ( power utility, metal refining and smelting, glass, cement or petrochemical environments).
With a straight-forward user interface and soft-key menus, the Fluke 572-2 Infrared Thermometer makes even complex measurements easy. Quickly navigate and adjust emissivity, start data logging, or turn on and off alarms, with just a few pushes of a button. Measure -30 °C to 900 °C (-22 °F to 1652 °F) . 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting . Multi-language interface (user select) . Current Temperature plus MAX, MIN, DIF, AVG temperature displays . Compatible with standard mini-connector K-type thermocouples. Adjustable emissivity and predefined emissivity table . Infrared and thermocouple temperature on backlit display . Last reading Hold (20 seconds) . High and low temperature alarm . Data storage and review (99 data sets) . Tripod mount . 12 or 24 hour clock . USB 2.0 computer interface cable . FlukeView® Forms documenting software
Absolute Maximum Temperature Measurement = +1652 °F, +900 °C
Temperature Scale = Centigrade, Fahrenheit
Distance to Spot Ratio = 60:1
Best Accuracy = ±1 %
Emissivity = 0.1 - 1
Model Number p = 572
Resolution = 0.1 °C 0.1 °F
Data Storage = Yes
Response Time = 500 ms
Length = 163.6mm
The Fluke 572-2 High-Temperature Infrared Thermometer can be used in high-temperature industrial environments ( power utility, metal refining and smelting, glass, cement or petrochemical environments).
With a straight-forward user interface and soft-key menus, the Fluke 572-2 Infrared Thermometer makes even complex measurements easy. Quickly navigate and adjust emissivity, start data logging, or turn on and off alarms, with just a few pushes of a button. Measure -30 °C to 900 °C (-22 °F to 1652 °F) . 60:1 distance to spot ratio with dual laser sighting for fast, accurate targeting . Multi-language interface (user select) . Current Temperature plus MAX, MIN, DIF, AVG temperature displays . Compatible with standard mini-connector K-type thermocouples. Adjustable emissivity and predefined emissivity table . Infrared and thermocouple temperature on backlit display . Last reading Hold (20 seconds) . High and low temperature alarm . Data storage and review (99 data sets) . Tripod mount . 12 or 24 hour clock . USB 2.0 computer interface cable . FlukeView® Forms documenting software
Absolute Maximum Temperature Measurement = +1652 °F, +900 °C
Temperature Scale = Centigrade, Fahrenheit
Calibrated = RSCAL
Distance to Spot Ratio = 60:1
Best Accuracy = ±1 %
Emissivity = 0.1 - 1
Model Number p = 572
Data Storage = Yes
Response Time = 500 ms
Length = 163.6mm
RS Components, Ltd. | |
---|---|
Product Category | Noncontact Infrared Temperature Sensors |
Product Number | 7883931 |
Temperature Range | 1652 F (900 C) |