Fluke Scope Meter, 200 MHz, Bus HT, North America FLUKE-225C/003

Description
The Fluke 225C and 215C are the instruments of choice for maintenance specialists who deal with industrial buses and networks as well as with general electronics. You can verify the electrical integrity of your bus and network, performing ‘physical layer tests’ and getting answers quickly and easily. The 225C and 215C ScopeMeters support not just one or two bus systems but all commonly seen industrial buses. From the lower speed AS-i and CAN to the higher speed Ethernet 100Base-T based systems are covered by a single instrument. A simple menu structure allows for selecting the main bus type and, where applicable, sub-types listed ina sub-menu for easy selection. Tested parameters and reference values are then set according the selection made. The large screen also gives wiring information for each of the supported bus types, giving the user guidance in making the test connections. A set of break-out adapters is included with the 225C and 215C to give access to each of the wires and pins of the commonly used connection systems M12, DB-9 and RJ-45. Color ScopeMeter (200 MHz, 2.5 GS/s) with Bus Health test capabilities built-in. All models include: BC190 Battery Charger/Line Voltage adapter BP190 NiMH Battery Pack (installed) BHT190 – Set of 3 break-out adapters for the 3 common industrial connection systems (M12, DB-9, RJ45) Getting started booklet User manual (CD-ROM), multi-lingual TL75 Hard Point Test Lead Set VPS210-G Voltage Probe (200 MHz, 10:1), Grey VPS210-R Voltage Probe (200 MHz, 10:1), Red The Fluke 225C and 215C models also includes the BHT190 Break-out Adapter set
Description
The Fluke 225C and 215C are the instruments of choice for maintenance specialists who deal with industrial buses and networks as well as with general electronics. You can verify the electrical integrity of your bus and network, performing ‘physical layer tests’ and getting answers quickly and easily. The 225C and 215C ScopeMeters support not just one or two bus systems but all commonly seen industrial buses. From the lower speed AS-i and CAN to the higher speed Ethernet 100Base-T based systems are covered by a single instrument. A simple menu structure allows for selecting the main bus type and, where applicable, sub-types listed ina sub-menu for easy selection. Tested parameters and reference values are then set according the selection made. The large screen also gives wiring information for each of the supported bus types, giving the user guidance in making the test connections. A set of break-out adapters is included with the 225C and 215C to give access to each of the wires and pins of the commonly used connection systems M12, DB-9 and RJ-45. Color ScopeMeter (200 MHz, 2.5 GS/s) with Bus Health test capabilities built-in. All models include: BC190 Battery Charger/Line Voltage adapter BP190 NiMH Battery Pack (installed) BHT190 – Set of 3 break-out adapters for the 3 common industrial connection systems (M12, DB-9, RJ45) Getting started booklet User manual (CD-ROM), multi-lingual TL75 Hard Point Test Lead Set VPS210-G Voltage Probe (200 MHz, 10:1), Grey VPS210-R Voltage Probe (200 MHz, 10:1), Red The Fluke 225C and 215C models also includes the BHT190 Break-out Adapter set

Suppliers

Company
Product
Description
Supplier Links
Scope Meter, 200 MHz, Bus HT, North America - 70145998 - Allied Electronics, Inc.
Fort Worth, TX, USA
Scope Meter, 200 MHz, Bus HT, North America
70145998
Scope Meter, 200 MHz, Bus HT, North America 70145998
The Fluke 225C and 215C are the instruments of choice for maintenance specialists who deal with industrial buses and networks as well as with general electronics. You can verify the electrical integrity of your bus and network, performing ‘physical layer tests’ and getting answers quickly and easily. The 225C and 215C ScopeMeters support not just one or two bus systems but all commonly seen industrial buses. From the lower speed AS-i and CAN to the higher speed Ethernet 100Base-T based systems are covered by a single instrument. A simple menu structure allows for selecting the main bus type and, where applicable, sub-types listed ina sub-menu for easy selection. Tested parameters and reference values are then set according the selection made. The large screen also gives wiring information for each of the supported bus types, giving the user guidance in making the test connections. A set of break-out adapters is included with the 225C and 215C to give access to each of the wires and pins of the commonly used connection systems M12, DB-9 and RJ-45. Color ScopeMeter (200 MHz, 2.5 GS/s) with Bus Health test capabilities built-in. All models include: BC190 Battery Charger/Line Voltage adapter BP190 NiMH Battery Pack (installed) BHT190 – Set of 3 break-out adapters for the 3 common industrial connection systems (M12, DB-9, RJ45) Getting started booklet User manual (CD-ROM), multi-lingual TL75 Hard Point Test Lead Set VPS210-G Voltage Probe (200 MHz, 10:1), Grey VPS210-R Voltage Probe (200 MHz, 10:1), Red The Fluke 225C and 215C models also includes the BHT190 Break-out Adapter set

The Fluke 225C and 215C are the instruments of choice for maintenance specialists who deal with industrial buses and networks as well as with general electronics. You can verify the electrical integrity of your bus and network, performing ‘physical layer tests’ and getting answers quickly and easily. The 225C and 215C ScopeMeters support not just one or two bus systems but all commonly seen industrial buses. From the lower speed AS-i and CAN to the higher speed Ethernet 100Base-T based systems are covered by a single instrument. A simple menu structure allows for selecting the main bus type and, where applicable, sub-types listed ina sub-menu for easy selection. Tested parameters and reference values are then set according the selection made.
The large screen also gives wiring information for each of the supported bus types, giving the user guidance in making the test connections. A set of break-out adapters is included with the 225C and 215C to give access to each of the wires and pins of the commonly used connection systems M12, DB-9 and RJ-45. Color ScopeMeter (200 MHz, 2.5 GS/s) with Bus Health test capabilities built-in.

All models include:
BC190 Battery Charger/Line Voltage adapter
BP190 NiMH Battery Pack (installed)
BHT190 – Set of 3 break-out adapters for the 3 common industrial connection systems (M12, DB-9, RJ45)
Getting started booklet
User manual (CD-ROM), multi-lingual
TL75 Hard Point Test Lead Set
VPS210-G Voltage Probe (200 MHz, 10:1), Grey
VPS210-R Voltage Probe (200 MHz, 10:1), Red
The Fluke 225C and 215C models also includes the BHT190 Break-out Adapter set

Supplier's Site

Technical Specifications

  Allied Electronics, Inc.
Product Category Oscilloscopes
Product Number 70145998
Product Name Scope Meter, 200 MHz, Bus HT, North America
Unlock Full Specs
to access all available technical data

Similar Products

Active Tuners - MT2000E2-1000 - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Digital Storage Oscilloscopes - SDS6204A - Siglent Technologies NA, Inc.
Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; Ethernet; HDMI
View Details
Measuring Equipment / Oscilloscope - oscillograph-ato1004-28046 - TPS Elektronik GmbH
Specs
Bandwidth 100 MHz
Number of Input Channels 4 (# channels)
View Details
MSO3354E-S 350MHz 4+16Ch MSO with Signal Generator - MSO3354E-S - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details