Fluke Oscilloscopes FLUKE-124/003

Description
40MHz Handheld Oscilloscopes USB Interface LCD - Monochrome Display 2 Channel CAT III 600V Record, Save, Trend, DMM
Request a Quote Datasheet
Description
40MHz Handheld Oscilloscopes USB Interface LCD - Monochrome Display 2 Channel CAT III 600V Record, Save, Trend, DMM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscilloscopes - 614-1107-ND - DigiKey
Thief River Falls, MN, United States
Oscilloscopes
614-1107-ND
Oscilloscopes 614-1107-ND
40MHz Handheld Oscilloscopes USB Interface LCD - Monochrome Display 2 Channel CAT III 600V Record, Save, Trend, DMM

40MHz Handheld Oscilloscopes USB Interface LCD - Monochrome Display 2 Channel CAT III 600V Record, Save, Trend, DMM

Buy Now Datasheet
Sheung Wan, Hong Kong
Handheld Oscilloscopes
FLUKE-124/003
Handheld Oscilloscopes FLUKE-124/003
Handheld Oscilloscopes INDUSTR.SCOPEMETER

Handheld Oscilloscopes INDUSTR.SCOPEMETER

Buy Now Datasheet
Industrial ScopeMeter; 40 MHz; 600 V; 232 mm x 115 mm x 50 mm; RS-232 - 70145566 - Allied Electronics, Inc.
Fort Worth, TX, USA
Industrial ScopeMeter; 40 MHz; 600 V; 232 mm x 115 mm x 50 mm; RS-232
70145566
Industrial ScopeMeter; 40 MHz; 600 V; 232 mm x 115 mm x 50 mm; RS-232 70145566
600 V, 232 mm x 115 mm x 50 mm Dimension, RS-232 Interface, Fluke Scopemeter he compact ScopeMeter 120 Series is the rugged solution for industrial troubleshooting and installation applications. It's a truly integrated test tool, with oscilloscope, multimeter and “paperless” recorder in one affordable, easy-to-use instrument. Find fast answers to problems in machinery, instrumentation, control and power systems. Features: Dual-input 40 MHz or 20 MHz digital oscilloscope Two 5,000 counts true-RMS digital multimeters A dual-input TrendPlot™ recorder Connect-and-View™ trigger simplicity for hands-off operation Shielded test leads for oscilloscope, resistance and continuity measurements Up to 7 hours battery operation 600 V CAT III safety certified Optically isolated RS-232 interface Rugged, compact case Dual-Input 40 MHz or 20 MHz Digital Oscilloscope Two 5,000 Count True-RMS Digital Multimeters A Dual-Input TrendPlot™ Recorder Connect-and-View™ Trigger Simplicity for Hands-Off Operation Cursors (Fluke 124) Shielded Test Leads for Oscilloscope, Resistance and Continuity Measurements 10:1 Voltage Probe Included with Fluke 124 for Reduced Circuit Loading Up to Seven Hours Battery Operation 600 V CAT III Safety Certified Optically Isolated RS-232 Interface Rugged Compact Case Optional SCC120 Kit Includes Hard Carrying Case, Interface® Cable and Flukeview® Software

600 V, 232 mm x 115 mm x 50 mm Dimension, RS-232 Interface, Fluke Scopemeter
he compact ScopeMeter 120 Series is the rugged solution for industrial troubleshooting and installation applications. It's a truly integrated test tool, with oscilloscope, multimeter and “paperless” recorder in one affordable, easy-to-use instrument. Find fast answers to problems in machinery, instrumentation, control and power systems.
Features:

  • Dual-input 40 MHz or 20 MHz digital oscilloscope
  • Two 5,000 counts true-RMS digital multimeters
  • A dual-input TrendPlot™ recorder
  • Connect-and-View™ trigger simplicity for hands-off operation
  • Shielded test leads for oscilloscope, resistance and continuity measurements
  • Up to 7 hours battery operation
  • 600 V CAT III safety certified
  • Optically isolated RS-232 interface
  • Rugged, compact case
  • Dual-Input 40 MHz or 20 MHz Digital Oscilloscope
  • Two 5,000 Count True-RMS Digital Multimeters
  • A Dual-Input TrendPlot™ Recorder
  • Connect-and-View™ Trigger Simplicity for Hands-Off Operation
  • Cursors (Fluke 124)
  • Shielded Test Leads for Oscilloscope, Resistance and Continuity Measurements
  • 10:1 Voltage Probe Included with Fluke 124 for Reduced Circuit Loading
  • Up to Seven Hours Battery Operation
  • 600 V CAT III Safety Certified
  • Optically Isolated RS-232 Interface
  • Rugged Compact Case
  • Optional SCC120 Kit Includes Hard Carrying Case, Interface® Cable and Flukeview® Software
Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Allied Electronics, Inc.
Product Category Oscilloscopes Oscilloscopes Oscilloscopes
Product Number 614-1107-ND FLUKE-124/003 70145566
Product Name Oscilloscopes Handheld Oscilloscopes Industrial ScopeMeter; 40 MHz; 600 V; 232 mm x 115 mm x 50 mm; RS-232
Host Interface USB Serial Port
Unlock Full Specs
to access all available technical data

Similar Products

Firmware & Utilities - MT2001C - Maury Microwave
Specs
Bandwidth 1000 MHz
View Details
Low Profile Digital Storage Oscilloscope - SDS6208L - Siglent Technologies NA, Inc.
Specs
Bandwidth 2000 MHz
Number of Input Channels 8 (# channels)
Host Interface USB; Ethernet; micro SD card
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details
UPO3354E 350MHz 4Ch MSO (w/o Logic Pod) - UPO3354E - Uni-Trend US
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details