Designed for use in the field, laboratories, and municipal applications, the FH950 excels in measuring turbulent, noisy, and low flows.
The FH950 Velocity Flow Meter, a Hach Flow solution by McCrometer, is a lightweight, battery-powered device engineered for precision and ease of use to deliver accurate velocity measurements in rugged field environments.
Equipped with multiple user-friendly features to streamline the measurement process and allow for easy determination of stream velocities essential for measurements, the meter’s intuitive step-by-step user interface simplifies programming, delivers real-time data, and facilitates direct data downloads to a PC. This functionality allows a single person to take accurate readings in the field, eliminating the need for post-site visit manual data transfer from logbook to PC, thereby improving efficiency and reducing errors.
The FH950 significantly reduces manhours by up to 50% through its efficient design, which automatically calculates total discharge based on USGS and ISO methods. Real-time velocity data is graphed on a vibrant color display, offering immediate insights during fieldwork. As the lowest maintenance solution on the market, the FH950 minimizes downtime and operational costs, making it an ideal choice for demanding environments.
| McCrometer, Inc. | |
|---|---|
| Product Category | Liquid Flow Meters |
| Product Name | FH950 Handheld Flow Meter |
| Operating Temperature | -4 to 131 F (-20 to 55 C) |