Kollmorgen Corporation Gearhead EverTRUE™

Description
EverTRUE™ Series gearheads are designed for continuous duty applications. These gearheads are lubricated for life and rated to last a minimum of 30,000 hours while running 24 hours per day, 7 days per week. Like all TRUE Planetary™ gearheads, the EverTRUE Series is designed for maximum torque capacity, high efficiency and low backlash. Features Backlash: 4 arc-min Ratios available from 4:1 through 100:1 Single piece output shaft High-capacity tapered roller bearings and double full-complement needle bearings Continuous-duty grease Single-piece stainless steel output housing with integral internal gear Input bearing with thermal compensation feature Low operating temperatures Rated at 30,000 hours life in continuous operation Efficiency: 95% Compatible with RediMount™ mounting system Benefits Designed to run 24 hours a day, 7 days a week High axial and radial load carrying capacity High torque capacity Smooth, quiet operation with minimal backlash Quick, error-free mounting to almost any motor Corrosion-resistant housing “Lubed For Life” and virtually maintenance-free
Description
EverTRUE™ Series gearheads are designed for continuous duty applications. These gearheads are lubricated for life and rated to last a minimum of 30,000 hours while running 24 hours per day, 7 days per week. Like all TRUE Planetary™ gearheads, the EverTRUE Series is designed for maximum torque capacity, high efficiency and low backlash. Features Backlash: 4 arc-min Ratios available from 4:1 through 100:1 Single piece output shaft High-capacity tapered roller bearings and double full-complement needle bearings Continuous-duty grease Single-piece stainless steel output housing with integral internal gear Input bearing with thermal compensation feature Low operating temperatures Rated at 30,000 hours life in continuous operation Efficiency: 95% Compatible with RediMount™ mounting system Benefits Designed to run 24 hours a day, 7 days a week High axial and radial load carrying capacity High torque capacity Smooth, quiet operation with minimal backlash Quick, error-free mounting to almost any motor Corrosion-resistant housing “Lubed For Life” and virtually maintenance-free

Suppliers

Company
Product
Description
Supplier Links
Gearhead - EverTRUE™ - Kollmorgen Corporation
Radford, VA, USA
Gearhead
EverTRUE™
Gearhead EverTRUE™
EverTRUE™ Series gearheads are designed for continuous duty applications. These gearheads are lubricated for life and rated to last a minimum of 30,000 hours while running 24 hours per day, 7 days per week. Like all TRUE Planetary™ gearheads, the EverTRUE Series is designed for maximum torque capacity, high efficiency and low backlash. Features Backlash: 4 arc-min Ratios available from 4:1 through 100:1 Single piece output shaft High-capacity tapered roller bearings and double full-complement needle bearings Continuous-duty grease Single-piece stainless steel output housing with integral internal gear Input bearing with thermal compensation feature Low operating temperatures Rated at 30,000 hours life in continuous operation Efficiency: 95% Compatible with RediMount™ mounting system Benefits Designed to run 24 hours a day, 7 days a week High axial and radial load carrying capacity High torque capacity Smooth, quiet operation with minimal backlash Quick, error-free mounting to almost any motor Corrosion-resistant housing “Lubed For Life” and virtually maintenance-free

EverTRUE™ Series gearheads are designed for continuous duty applications. These gearheads are lubricated for life and rated to last a minimum of 30,000 hours while running 24 hours per day, 7 days per week. Like all TRUE Planetary™ gearheads, the EverTRUE Series is designed for maximum torque capacity, high efficiency and low backlash.

Features

  • Backlash: 4 arc-min
  • Ratios available from 4:1 through 100:1
  • Single piece output shaft
  • High-capacity tapered roller bearings and double full-complement needle bearings
  • Continuous-duty grease
  • Single-piece stainless steel output housing with integral internal gear
  • Input bearing with thermal compensation feature
  • Low operating temperatures
  • Rated at 30,000 hours life in continuous operation
  • Efficiency: 95%
  • Compatible with RediMount™ mounting system

Benefits

  • Designed to run 24 hours a day, 7 days a week
  • High axial and radial load carrying capacity
  • High torque capacity
  • Smooth, quiet operation with minimal backlash
  • Quick, error-free mounting to almost any motor
  • Corrosion-resistant housing
  • “Lubed For Life” and virtually maintenance-free
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Gearboxes and Gearheads
Product Number EverTRUE™
Product Name Gearhead
Gearing Planetary
Gear Ratio 4 to 100 (X : 1)
Rated Output Torque 9000 In-lbs (10378 kg-cm)
Maximum Input Speed 5000 rpm
Backlash 4 arcmin
Unlock Full Specs
to access all available technical data

Similar Products

Gearbox for Agricultural Machinery - TYPE RV - 150 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 16717 In-lbs (9357 to 19276 kg-cm)
Maximum Input Power 35 to 150 HP
View Details
27.27 TO 1, MGX T-Series Inline Miniature Zero Backlash Gearhead 1.0625
Specs
Gearing Spur
Gear Ratio 27.27 (X : 1)
Rated Output Torque 1.88 In-lbs (2.16 kg-cm)
View Details
KGV® Integrated Motion Solutions for AGV/AMR - KGV basic solution - KOFON Motion Group
Specs
Gear Ratio 2 to 40 (X : 1)
Backlash 12 to 15 arcmin
Mounting Style Flange(s) (optional feature)
View Details
Gearheads - P12 spur 1/100 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 100 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details