Specialty Product Technologies Proximity Switch ET210-22110

Description
PROXIMITY SWITCH,INDUCTIVE,TUB ULAR THREADED BARREL,10-30VDC,PLAS TIC,3W,NPN,NO,6.6FT CABLE,75MM HOUSING LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
PROXIMITY SWITCH,INDUCTIVE,TUB ULAR THREADED BARREL,10-30VDC,PLAS TIC,3W,NPN,NO,6.6FT CABLE,75MM HOUSING LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9192505 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9192505
Proximity Switch 9192505
PROXIMITY SWITCH,INDUCTIVE,TUB ULAR THREADED BARREL,10-30VDC,PLAS TIC,3W,NPN,NO,6.6FT CABLE,75MM HOUSING LENGTH. FREE 2 YEAR RADWELL WARRANTY

PROXIMITY SWITCH,INDUCTIVE,TUBULAR THREADED BARREL,10-30VDC,PLASTIC,3W,NPN,NO,6.6FT CABLE,75MM HOUSING LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9192505
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

High Temperature Photoelectrics -  - Locon Sensor Systems, Inc.
Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Operating Temperature 482 F (250 C)
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
Proximity Sensors - Industrial - Z5611-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 0.1000 kHz
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
3 suppliers
Inductive Proximity Sensors - 5000005208-SE - TE Connectivity
Specs
Operation Distance 0.0590 inch (1.5 mm)
Switching Frequency 1 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details