Pomona Electronics Test Leads - BNC Interface - EM2882-C-18 EM2882-C-18

Description
Manufacturer: Pomona Electronics Win Source Part Number: 773773-EM2882-C-18 Series: 2882 Color: Black Cable, Black and Red Leads Wire Gauge: 20 AWG Material - Insulation: Poly-Vinyl Chloride (PVC) Cable Type: RG-58C/U Configuration: BNC to Pin Tip 1st Connector: BNC, Male Plug 2nd Connector: Tip Plug, Stackable (2) Cable Length: 18.0" (457.20mm) Temperature Range: 122°F (50°C) Categories: Test and Measurement Voltage Rating DC: 30VAC, 60VDC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Pomona Electronics Win Source Part Number: 773773-EM2882-C-18 Series: 2882 Color: Black Cable, Black and Red Leads Wire Gauge: 20 AWG Material - Insulation: Poly-Vinyl Chloride (PVC) Cable Type: RG-58C/U Configuration: BNC to Pin Tip 1st Connector: BNC, Male Plug 2nd Connector: Tip Plug, Stackable (2) Cable Length: 18.0" (457.20mm) Temperature Range: 122°F (50°C) Categories: Test and Measurement Voltage Rating DC: 30VAC, 60VDC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Test Leads - BNC Interface - EM2882-C-18 - 773773-EM2882-C-18 - Win Source Electronics
Laguna Hills, CA, United States
Test Leads - BNC Interface - EM2882-C-18
773773-EM2882-C-18
Test Leads - BNC Interface - EM2882-C-18 773773-EM2882-C-18
Manufacturer: Pomona Electronics Win Source Part Number: 773773-EM2882-C-18 Series: 2882 Color: Black Cable, Black and Red Leads Wire Gauge: 20 AWG Material - Insulation: Poly-Vinyl Chloride (PVC) Cable Type: RG-58C/U Configuration: BNC to Pin Tip 1st Connector: BNC, Male Plug 2nd Connector: Tip Plug, Stackable (2) Cable Length: 18.0" (457.20mm) Temperature Range: 122°F (50°C) Categories: Test and Measurement Voltage Rating DC: 30VAC, 60VDC Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Pomona Electronics
Win Source Part Number: 773773-EM2882-C-18
Series: 2882
Color: Black Cable, Black and Red Leads
Wire Gauge: 20 AWG
Material - Insulation: Poly-Vinyl Chloride (PVC)
Cable Type: RG-58C/U
Configuration: BNC to Pin Tip
1st Connector: BNC, Male Plug
2nd Connector: Tip Plug, Stackable (2)
Cable Length: 18.0" (457.20mm)
Temperature Range: 122°F (50°C)
Categories: Test and Measurement
Voltage Rating DC: 30VAC, 60VDC
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 773773-EM2882-C-18
Product Name Test Leads - BNC Interface - EM2882-C-18
Unlock Full Specs
to access all available technical data

Similar Products

Sensor and Detector Interfaces - A5367CA-ND - DigiKey
Specs
Device Type Sensor Interface
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7 suppliers
RF Front End (LNA + PA) - 2312-QPF4518MTR13TR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-QFN Exposed Pad
Pins 24 #
View Details
Human Machine Interface (HMI) - 762-6202/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Interface - Interface - Telecom - SI32185-A-FMR - 933443-SI32185-A-FMR - Win Source Electronics
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 40-QFN (6x6)
View Details
6 suppliers