Specialty Product Technologies Inductive Tubular EJ130

Description
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.
Description
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
Inductive Tubular
EJ130
Inductive Tubular EJ130
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Proximity Sensors
Product Number EJ130
Product Name Inductive Tubular
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055217 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 197 inch (5000 mm)
View Details
Differential Measuring System - KD-5100+ - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M12 Housing Inductive Proximity Sensors - Series 700 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.2362 to 0.3937 inch (6 to 10 mm)
View Details
Inductive Proximity Sensors - 5000003800-SE - TE Connectivity
Specs
Operation Distance 1.18 inch (30 mm)
Switching Frequency 0.0250 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details