Specialty Product Technologies Inductive Tubular EJ120

Description
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.
Description
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
Inductive Tubular
EJ120
Inductive Tubular EJ120
Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Namco Controls proximity sensors are available for an array of applications and feature numerous technological innovations to meet the needs of your operation. With many featuring our proprietary high-temperature, abrasion-resistant coating.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Proximity Sensors
Product Number EJ120
Product Name Inductive Tubular
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - Industrial - 1882-1040989-ND - DigiKey
Specs
Sensor Technology Inductive Proximity Sensor
Switching Frequency 1 kHz
Operating Temperature -13 to 167 F (-25 to 75 C)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Miniature Wafer Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Other; Wafer
Operation Distance 0.1575 to 0.3937 inch (4 to 10 mm)
View Details
Inductive Proximity Sensors - 5000002579-SE - TE Connectivity
Specs
Operation Distance 0.0780 inch (1.98 mm)
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details