Specialty Product Technologies Proximity Switch EE951-26300

Description
CYLINDICATOR PROXIMITY SENSOR, MINI SENSOR, 20 FOOT CABLE, WITH JAM NUTS. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDICATOR PROXIMITY SENSOR, MINI SENSOR, 20 FOOT CABLE, WITH JAM NUTS. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9175716 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9175716
Proximity Switch 9175716
CYLINDICATOR PROXIMITY SENSOR, MINI SENSOR, 20 FOOT CABLE, WITH JAM NUTS. FREE 2 YEAR RADWELL WARRANTY

CYLINDICATOR PROXIMITY SENSOR, MINI SENSOR, 20 FOOT CABLE, WITH JAM NUTS. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9175716
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Inductive Proximity Sensors - 5000003948-SE - TE Connectivity
Specs
Operation Distance 1.57 inch (39.98 mm)
Switching Frequency 0.1500 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
Switches (Solid State) - A3230EUA-T-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
Photoelectric Sensors - 2133759 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 7.87 to 394 inch (200 to 10000 mm)
View Details