Specialty Product Technologies Proximity Switch EE891-02103

Description
CYLINDICATOR PROXIMITY SENSOR, MOTSW, 3-60RPM, 120AC, RLY. FREE 2 YEAR RADWELL WARRANTY
Description
CYLINDICATOR PROXIMITY SENSOR, MOTSW, 3-60RPM, 120AC, RLY. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9183536 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9183536
Proximity Switch 9183536
CYLINDICATOR PROXIMITY SENSOR, MOTSW, 3-60RPM, 120AC, RLY. FREE 2 YEAR RADWELL WARRANTY

CYLINDICATOR PROXIMITY SENSOR, MOTSW, 3-60RPM, 120AC, RLY. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9183536
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093489 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
2 suppliers
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 to 0.2362 inch (3 to 6 mm)
View Details
Photoelectric Proximity Sensors - 5000002612-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
Switch Type Normally Open; Normally Closed
View Details