Specialty Product Technologies Proximity Switch EE620-54810

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, DUAL SENSING, 120 VAC, 50/60 HZ, 0.005-5 AMP CONTINUOUS INRUSH, SHORT CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, DUAL SENSING, 120 VAC, 50/60 HZ, 0.005-5 AMP CONTINUOUS INRUSH, SHORT CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 56131975 - Radwell International
Willingboro, NJ, United States
Proximity Switch
56131975
Proximity Switch 56131975
DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, DUAL SENSING, 120 VAC, 50/60 HZ, 0.005-5 AMP CONTINUOUS INRUSH, SHORT CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY LIMIT SWITCH, DUAL SENSING, 120 VAC, 50/60 HZ, 0.005-5 AMP CONTINUOUS INRUSH, SHORT CIRCUIT PROTECTION. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 56131975
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093468 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - High Temperature Inductive Proximity Sensors - M18 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0787 to 0.3150 inch (2 to 8 mm)
View Details
Photoelectric Proximity Sensors - 5000002613-SE - TE Connectivity
Specs
Operation Distance 1181 inch (30000 mm)
View Details