Specialty Product Technologies Proximity Switch EE560-83401

Description
INDUCTIVE PROXIMITY SWITCH, EXTENDED RANGE, WELD FIELD IMMUNE SERIES, UNSHIELDED, AC/DC POWER TYPE, 2 OR 3 WIRE, 3 PIN, 25MM RANGE, .5 AMPS, 20-230 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, EXTENDED RANGE, WELD FIELD IMMUNE SERIES, UNSHIELDED, AC/DC POWER TYPE, 2 OR 3 WIRE, 3 PIN, 25MM RANGE, .5 AMPS, 20-230 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9183465 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9183465
Proximity Switch 9183465
INDUCTIVE PROXIMITY SWITCH, EXTENDED RANGE, WELD FIELD IMMUNE SERIES, UNSHIELDED, AC/DC POWER TYPE, 2 OR 3 WIRE, 3 PIN, 25MM RANGE, .5 AMPS, 20-230 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, EXTENDED RANGE, WELD FIELD IMMUNE SERIES, UNSHIELDED, AC/DC POWER TYPE, 2 OR 3 WIRE, 3 PIN, 25MM RANGE, .5 AMPS, 20-230 VAC/VDC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9183465
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2669794 - RS Components, Ltd.
Specs
Body Shape Cylindrical; Threaded Barrel; Other; Threaded Barrel
Length 2.05 inch (52 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
High Temperature Inductive Proximity Sensors - IN4 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1575 inch (4 mm)
View Details
Inductive Proximity Sensors - 5000005417-SE - TE Connectivity
Specs
Operation Distance 0.1960 inch (4.98 mm)
Switching Frequency 0.5000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details