Specialty Product Technologies Proximity Switch EE560-53415

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, EE SERIES, 4.5 MA, 20-140V AC OR DC, 0.5A CONT.-3A, ENCLOSURE TYPE 1, INDUCTIVE THERMOSTAT, RECTANGULAR, 2 WIRES, WITH LED'S. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, EE SERIES, 4.5 MA, 20-140V AC OR DC, 0.5A CONT.-3A, ENCLOSURE TYPE 1, INDUCTIVE THERMOSTAT, RECTANGULAR, 2 WIRES, WITH LED'S. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9183317 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9183317
Proximity Switch 9183317
DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, EE SERIES, 4.5 MA, 20-140V AC OR DC, 0.5A CONT.-3A, ENCLOSURE TYPE 1, INDUCTIVE THERMOSTAT, RECTANGULAR, 2 WIRES, WITH LED'S. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH, EE SERIES, 4.5 MA, 20-140V AC OR DC, 0.5A CONT.-3A, ENCLOSURE TYPE 1, INDUCTIVE THERMOSTAT, RECTANGULAR, 2 WIRES, WITH LED'S. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9183317
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Fiber Optic Photoelectric Sensors - Series 3060 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular
Operation Distance 3.94 to 7.87 inch (100 to 200 mm)
View Details
Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Sensors, Transducers - Proximity Sensors - Industrial - 1100095-TL-PP702 - Win Source Electronics
Specs
Sensor Technology Photoelectric Sensors
Operation Distance 0.2000 inch (5.08 mm)
View Details
3 suppliers
Inductive Proximity Sensors - 5000003153-SE - TE Connectivity
Specs
Operation Distance 0.4720 inch (11.99 mm)
Switching Frequency 0.2000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details