Specialty Product Technologies Proximity Switch EE530-76400

Description
INDUCTIVE PROXIMITY SWITCH, OPERATING TEMPERATURE RANGE -20 TO +70CELSIUS, 3AMP, 20-230VAC/VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY
Description
INDUCTIVE PROXIMITY SWITCH, OPERATING TEMPERATURE RANGE -20 TO +70CELSIUS, 3AMP, 20-230VAC/VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 101108803 - Radwell International
Willingboro, NJ, United States
Proximity Switch
101108803
Proximity Switch 101108803
INDUCTIVE PROXIMITY SWITCH, OPERATING TEMPERATURE RANGE -20 TO +70CELSIUS, 3AMP, 20-230VAC/VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

INDUCTIVE PROXIMITY SWITCH, OPERATING TEMPERATURE RANGE -20 TO +70CELSIUS, 3AMP, 20-230VAC/VDC, 50/60HZ. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101108803
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

U-B Ultrasonic Sensor - U-B - Placid Industries
Specs
Sensor Technology Ultrasonic Proximity Sensor
Operation Distance 3.9 to 39.37 inch (99.06 to 1000 mm)
Repeatability 20 mils (508 µm)
View Details
30mm Diameter DC 3/4 Wire
Specs
Sensor Technology Inductive Proximity Sensor; Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Switches (Solid State) - 620-1730-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 302 F (-40 to 150 C)
View Details
Differential Measuring System - KD-5100 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0 to 0.0750 inch (0.0 to 1.9 mm)
View Details