Specialty Product Technologies Proximity Switch EE530-73422

Description
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE PROXIMITY SENSOR, INDUCTIVE, END SENSING, 0.5 AMP, 10/230 VAC/DC, 2/15 MM SENSING RANGE, 2/3 WIRE. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE PROXIMITY SENSOR, INDUCTIVE, END SENSING, 0.5 AMP, 10/230 VAC/DC, 2/15 MM SENSING RANGE, 2/3 WIRE. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9182945 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9182945
Proximity Switch 9182945
DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE PROXIMITY SENSOR, INDUCTIVE, END SENSING, 0.5 AMP, 10/230 VAC/DC, 2/15 MM SENSING RANGE, 2/3 WIRE. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, GENERAL PURPOSE PROXIMITY SENSOR, INDUCTIVE, END SENSING, 0.5 AMP, 10/230 VAC/DC, 2/15 MM SENSING RANGE, 2/3 WIRE. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9182945
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093295 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Temperature Inductive Proximity Sensors - IN8 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.3150 inch (8 mm)
View Details
Photoelectric Proximity Sensors - 5000003579-SE - TE Connectivity
Specs
Operation Distance 394 inch (10000 mm)
Switch Type Normally Open; Normally Closed
View Details