Specialty Product Technologies Proximity Switch EE530-65520

Description
OBSOLETE, PROXIMITY SWITCH DUAL SENSING . FREE 2 YEAR RADWELL WARRANTY
Description
OBSOLETE, PROXIMITY SWITCH DUAL SENSING . FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 101119654 - Radwell International
Willingboro, NJ, United States
Proximity Switch
101119654
Proximity Switch 101119654
OBSOLETE, PROXIMITY SWITCH DUAL SENSING . FREE 2 YEAR RADWELL WARRANTY

OBSOLETE, PROXIMITY SWITCH DUAL SENSING . FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101119654
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2055085 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 866 inch (22000 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
RightSight Photosensor - 42EF-G1MPA-A2 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Sensor Technology Photoelectric Sensors
Body Shape Cylindrical
Width 5.95 inch (151 mm)
View Details
Diffuse scan - SOOE-KS-L-PNLK-T - Festo Corporation
Specs
Sensor Technology Photoelectric Sensors
Switching Frequency 3.3 kHz
Operating Temperature -40 to 140 F (-40 to 60 C)
View Details
2 suppliers