Specialty Product Technologies Proximity Switch EE520-58410

Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 101119662 - Radwell International
Willingboro, NJ, United States
Proximity Switch
101119662
Proximity Switch 101119662
DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DISCONTINUED BY MANUFACTURER, PROXIMITY SWITCH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 101119662
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2054883 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Operation Distance 236 inch (6000 mm)
View Details
2 suppliers
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
High Temperature Inductive Proximity Sensors - IN3 Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1181 inch (3 mm)
View Details
Capacitive Proximity Sensors - 5000000976-SE - TE Connectivity
Specs
Operation Distance 0.3940 inch (10.01 mm)
Switch Type Normally Open
Electrical Connection AC/DC
View Details