Specialty Product Technologies Proximity Switch EE510-73452

Description
GENERAL PURPOSE INDUCTIVE PROXIMITY SENSORS, TUBULAR WELD FIELD IMMUNE SERIES, 2-15 MM SENSING RANGE, 10-230 V AC/DC. FREE 2 YEAR RADWELL WARRANTY
Description
GENERAL PURPOSE INDUCTIVE PROXIMITY SENSORS, TUBULAR WELD FIELD IMMUNE SERIES, 2-15 MM SENSING RANGE, 10-230 V AC/DC. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9190838 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9190838
Proximity Switch 9190838
GENERAL PURPOSE INDUCTIVE PROXIMITY SENSORS, TUBULAR WELD FIELD IMMUNE SERIES, 2-15 MM SENSING RANGE, 10-230 V AC/DC. FREE 2 YEAR RADWELL WARRANTY

GENERAL PURPOSE INDUCTIVE PROXIMITY SENSORS, TUBULAR WELD FIELD IMMUNE SERIES, 2-15 MM SENSING RANGE, 10-230 V AC/DC. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9190838
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Pneumatic Cylinder Sensors - 2128641 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Power Requirements DC Powered
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Temperature Inductive Proximity Sensors - M12 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0394 to 0.1575 inch (1 to 4 mm)
View Details
Inductive Proximity Sensors - 5000004994-SE - TE Connectivity
Specs
Operation Distance 0.0310 inch (0.7874 mm)
Switching Frequency 2 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details