Specialty Product Technologies Proximity Switch EE510-73042

Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 18X80MMHC 3WDC NO SO NLSCP SH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 18X80MMHC 3WDC NO SO NLSCP SH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9190799 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9190799
Proximity Switch 9190799
DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 18X80MMHC 3WDC NO SO NLSCP SH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, PROXIMITY SENSOR, 18X80MMHC 3WDC NO SO NLSCP SH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9190799
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 2854153 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 1 kHz
Electrical Output Switched / Alarm
View Details
Advanced Magnetic Sensing - AMS-3000 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0 to 0.2756 inch (0.0 to 7 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000005356-SE - TE Connectivity
Specs
Switching Frequency 0.1000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
Switch Type Normally Open; Normally Closed
View Details