Specialty Product Technologies Proximity Switch EE230-21720

Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.350 INCH PROBE LENGTH, 3-PIN MICRO CONNECTOR, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.350 INCH PROBE LENGTH, 3-PIN MICRO CONNECTOR, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9174734 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9174734
Proximity Switch 9174734
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.350 INCH PROBE LENGTH, 3-PIN MICRO CONNECTOR, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.350 INCH PROBE LENGTH, 3-PIN MICRO CONNECTOR, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9174734
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2093525 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Noncontact Differential Impedance Transducer - DIT- 5200L - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Miniature Wafer Capacitive Proximity Sensors - LCA Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Other; Wafer
Operation Distance 0.1575 to 0.3937 inch (4 to 10 mm)
View Details
Photoelectric Proximity Sensors - 5000004065-SE - TE Connectivity
Specs
Operation Distance 39.37 inch (1000 mm)
Switch Type Normally Open; Normally Closed
View Details