Specialty Product Technologies Proximity Switch EE230-11325

Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.25 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.25 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9182684 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9182684
Proximity Switch 9182684
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.25 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSOR, PROXIMITY, 1.25 INCH PROBE LENGTH, 3-PIN MINI, N.O., 2-WIRE, 20-230 V AC/DC, 1.7 MA LEAKAGE CURRENT, 5000 PSI. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9182684
Product Name Proximity Switch
Unlock Full Specs
to access all available technical data

Similar Products

Proximity Sensors - 2092434 - RS Components, Ltd.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Other; Barrel
Operation Distance 0.5906 inch (15 mm)
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
High Temperature Inductive Proximity Sensors - IN5 EXT Series - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.1969 inch (5 mm)
View Details
Inductive Proximity Sensors - 5000000164-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.4000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details