Specialty Product Technologies Proximity Switch EE210-30440

Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSORS, CYLINDER POSITION, INDUCTIVE PROXIMITY SENSOR, ROTATABLE, DC POWER, 4 PIN MINI CONNECTION, N/O, 1.025 INCHES PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSORS, CYLINDER POSITION, INDUCTIVE PROXIMITY SENSOR, ROTATABLE, DC POWER, 4 PIN MINI CONNECTION, N/O, 1.025 INCHES PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Proximity Switch - 9181954 - Radwell International
Willingboro, NJ, United States
Proximity Switch
9181954
Proximity Switch 9181954
DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSORS, CYLINDER POSITION, INDUCTIVE PROXIMITY SENSOR, ROTATABLE, DC POWER, 4 PIN MINI CONNECTION, N/O, 1.025 INCHES PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, CYLINDICATOR SENSORS, CYLINDER POSITION, INDUCTIVE PROXIMITY SENSOR, ROTATABLE, DC POWER, 4 PIN MINI CONNECTION, N/O, 1.025 INCHES PROBE LENGTH. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Proximity Sensors
Product Number 9181954
Product Name Proximity Switch
Sensor Technology Inductive Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Photoelectric Sensors - 2667783 - RS Components, Ltd.
Specs
Sensor Technology Photoelectric Sensors
Body Shape Rectangular; Other; Rectangular
Power Requirements DC Powered
View Details
Self Contained Analog Output Displacement Sensor - SC-2440 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Body Shape Cylindrical
Operation Distance 0.0 to 0.1575 inch (0.0 to 4 mm)
Operating Temperature ? to 158 F (? to 70 C)
View Details
 - Cylindrical M8 Housing Inductive Proximity Sensor - Series 600 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.0591 to 0.0984 inch (1.5 to 2.5 mm)
View Details
Inductive Proximity Sensors - 5000000866-SE - TE Connectivity
Specs
Operation Distance 0.5900 inch (14.99 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details