Specialty Product Technologies Nuclear Qualified Magnetic Proximity Switch, SPDT EA120

Description
Non-contact proximity switches are used to detect the position of mechanical motion and provide accurate position indication. An actuator, in the form of a target magnet, passes in front of the proximity switch, engaging the switch, and allowing the internal electrical contacts to change state. The application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.
Description
Non-contact proximity switches are used to detect the position of mechanical motion and provide accurate position indication. An actuator, in the form of a target magnet, passes in front of the proximity switch, engaging the switch, and allowing the internal electrical contacts to change state. The application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.

Suppliers

Company
Product
Description
Supplier Links
Elizabethtown, NC, USA
Nuclear Qualified Magnetic Proximity Switch, SPDT
EA120
Nuclear Qualified Magnetic Proximity Switch, SPDT EA120
Non-contact proximity switches are used to detect the position of mechanical motion and provide accurate position indication. An actuator, in the form of a target magnet, passes in front of the proximity switch, engaging the switch, and allowing the internal electrical contacts to change state. The application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.

Non-contact proximity switches are used to detect the position of mechanical motion and provide accurate position indication. An actuator, in the form of a target magnet, passes in front of the proximity switch, engaging the switch, and allowing the internal electrical contacts to change state. The application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.

Supplier's Site
Elizabethtown, NC, USA
Nuclear Qualified Magnetic Proximity Switch, DPDT
EA120
Nuclear Qualified Magnetic Proximity Switch, DPDT EA120
Non-contact proximity switches are used to detect the position of mechanical motion and provide accurate position indication. An actuator, in the form of a target magnet, passes in front of the proximity switch, engaging the switch, and allowing the internal electrical contacts to change state. The application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.

Non-contact proximity switches are used to detect the position of mechanical motion and provide accurate position indication. An actuator, in the form of a target magnet, passes in front of the proximity switch, engaging the switch, and allowing the internal electrical contacts to change state. The application is never in physical contact with the proximity switch. Applications that typically use limit switches include valve position indication, sorting, level detection and many safety related situations.

Supplier's Site

Technical Specifications

  Specialty Product Technologies
Product Category Proximity Sensors
Product Number EA120
Product Name Nuclear Qualified Magnetic Proximity Switch, SPDT
Sensor Technology Magnetic Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operating Temperature -4 to 212 F (-20 to 100 C)
Power Requirements AC Powered; DC Powered
Unlock Full Specs
to access all available technical data

Similar Products

Magnetic Proximity Switches - 2854165 - RS Components, Ltd.
Specs
Sensor Technology Magnetic Proximity Sensor
Switching Frequency 5 kHz
Electrical Output Switched / Alarm
View Details
Noncontact Differential Impedance Transducer - DIT- 5200 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor
Body Shape Cylindrical; Ring
Operation Distance 0.0100 to 0.0750 inch (0.2540 to 1.9 mm)
View Details
 - Cylindrical 6.5 mm Housing Inductive Proximity Sensors - Series 500 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.1181 inch (3 mm)
View Details
Inductive Proximity Sensors - 5000001158-SE - TE Connectivity
Specs
Operation Distance 0.3930 inch (9.98 mm)
Switching Frequency 0.3000 kHz
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details