Kollmorgen Corporation Hybrid Series Stepper Motors E and H

Description
These high-efficiency, low-loss stepper motors have a conventional, round frame in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm). A wide variety of standard windings, connectors and options suit general-purpose applications with holding torques up to 27.95 N-m (3,958 oz-in). The E Series features SIGMAX® technology for higher torque and acceleration rates. Features Conventional round frame design available in NEMA 23, NEMA 34 and NEMA 41 Holding torques up to 27.95 N-m (3,958 oz-in) Highly customizable to fit nearly any application Both E and H Series motors provide the high speed capability required for rapid traverse applications E Series general-purpose motors feature our patented SIGMAX® technology for higher torque and acceleration rates Select from terminal board connections (via conduit), MS connectors or flying lead connections in waterproof or standard enclosures (flying leads not available in NEMA 23 frames) NEMA 34 and 42 models are UL Recognized and feature Class B insulation NEMA 34 and 42 models are rated for IP65 with “C” (MS Connector), “L” (Terminal Board) or “M” (Terminal Board) construction, with shaft seal
Description
These high-efficiency, low-loss stepper motors have a conventional, round frame in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm). A wide variety of standard windings, connectors and options suit general-purpose applications with holding torques up to 27.95 N-m (3,958 oz-in). The E Series features SIGMAX® technology for higher torque and acceleration rates. Features Conventional round frame design available in NEMA 23, NEMA 34 and NEMA 41 Holding torques up to 27.95 N-m (3,958 oz-in) Highly customizable to fit nearly any application Both E and H Series motors provide the high speed capability required for rapid traverse applications E Series general-purpose motors feature our patented SIGMAX® technology for higher torque and acceleration rates Select from terminal board connections (via conduit), MS connectors or flying lead connections in waterproof or standard enclosures (flying leads not available in NEMA 23 frames) NEMA 34 and 42 models are UL Recognized and feature Class B insulation NEMA 34 and 42 models are rated for IP65 with “C” (MS Connector), “L” (Terminal Board) or “M” (Terminal Board) construction, with shaft seal

Suppliers

Company
Product
Description
Supplier Links
Hybrid Series Stepper Motors - E and H - Kollmorgen Corporation
Radford, VA, USA
Hybrid Series Stepper Motors
E and H
Hybrid Series Stepper Motors E and H
These high-efficiency, low-loss stepper motors have a conventional, round frame in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm). A wide variety of standard windings, connectors and options suit general-purpose applications with holding torques up to 27.95 N-m (3,958 oz-in). The E Series features SIGMAX® technology for higher torque and acceleration rates. Features Conventional round frame design available in NEMA 23, NEMA 34 and NEMA 41 Holding torques up to 27.95 N-m (3,958 oz-in) Highly customizable to fit nearly any application Both E and H Series motors provide the high speed capability required for rapid traverse applications E Series general-purpose motors feature our patented SIGMAX® technology for higher torque and acceleration rates Select from terminal board connections (via conduit), MS connectors or flying lead connections in waterproof or standard enclosures (flying leads not available in NEMA 23 frames) NEMA 34 and 42 models are UL Recognized and feature Class B insulation NEMA 34 and 42 models are rated for IP65 with “C” (MS Connector), “L” (Terminal Board) or “M” (Terminal Board) construction, with shaft seal

These high-efficiency, low-loss stepper motors have a conventional, round frame in NEMA 23, 34 and 42 frame sizes (60, 90 and 110 mm). A wide variety of standard windings, connectors and options suit general-purpose applications with holding torques up to 27.95 N-m (3,958 oz-in). The E Series features SIGMAX® technology for higher torque and acceleration rates.

Features

  • Conventional round frame design available in NEMA 23, NEMA 34 and NEMA 41
  • Holding torques up to 27.95 N-m (3,958 oz-in)
  • Highly customizable to fit nearly any application
  • Both E and H Series motors provide the high speed capability required for rapid traverse applications
  • E Series general-purpose motors feature our patented SIGMAX® technology for higher torque and acceleration rates
  • Select from terminal board connections (via conduit), MS connectors or flying lead connections in waterproof or standard enclosures (flying leads not available in NEMA 23 frames)
  • NEMA 34 and 42 models are UL Recognized and feature Class B insulation
  • NEMA 34 and 42 models are rated for IP65 with “C” (MS Connector), “L” (Terminal Board) or “M” (Terminal Board) construction, with shaft seal
Supplier's Site

Technical Specifications

  Kollmorgen Corporation
Product Category Stepper Motors (rotary)
Product Number E and H
Product Name Hybrid Series Stepper Motors
Stepper Construction Hybrid
Current per Phase 0.7100 to 14.7 amps
Number of Leads 4 to 8 #
Holding Torque 35 to 3958 In-oz (25 to 2795 N-cm)
Step Angle 1.80 degrees
Unlock Full Specs
to access all available technical data

Similar Products

Brushless DC-Servomotors Series 2057 ... BA 2 Pole Technology, High Speed, for Autoclave Sterilisation -  - FAULHABER MICROMO
Specs
DC Voltage Range 24.0 VDC
Torque Constant 0.7788 in-oz/amp (5.5 mN-m/amp)
Rotor Inertia 4.25E-5 oz-in-sec² (3.00E-4 kg-cm²)
View Details
 - PST.28HB2506-001 Stepper motor - Shenzhen Power Motor Industrial Co., Ltd.
Shenzhen Power Motor Industrial Co., Ltd.
Specs
Step Angle 1.80 degrees
Continuous Current 0.6000 amps
Rotor Inertia 1.84E-4 oz-in-sec² (0.0013 kg-cm²)
View Details
Servo motor - EMMS-AS-55-S-LS-RR - Festo Corporation
Specs
DC Voltage Range 360.0 VDC
Continuous Current 0.8300 amps
Continuous Torque 3.0 In-lbs (3.47 kg-cm)
View Details
Micro Stepper Motor - 1011P0209 - Constar Motion Co., Ltd
Constar Motion Co., Ltd
Specs
Stepper Construction Permanent Magnet
DC Voltage Range 5.0 VDC
Step Angle 18.00 degrees
View Details