Danaher Motion Gear Head DTR090-015

Description
GEARHEAD RIGHT ANGLE 15:1. FREE 2 YEAR RADWELL WARRANTY
Description
GEARHEAD RIGHT ANGLE 15:1. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 39073168 - Radwell International
Willingboro, NJ, United States
Gear Head
39073168
Gear Head 39073168
GEARHEAD RIGHT ANGLE 15:1. FREE 2 YEAR RADWELL WARRANTY

GEARHEAD RIGHT ANGLE 15:1. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 39073168
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

MWS 35:1 Spur / 40:1 Worm Composite - MWS-35S40W - parvalux by maxon
Specs
Gearing Spur; Worm
Gear Ratio 1400 (X : 1)
Rated Output Torque 398 In-lbs (459 kg-cm)
View Details
Gearbox - EMGC-40-P-G5-SEC-67 - Festo Corporation
Specs
Gearing Planetary
Operating Temperature -4 to 194 F (-20 to 90 C)
Gear Ratio 5 (X : 1)
View Details
B16 Ball Bearing Mini Motor Gearhead - B16-2R-0-141 - Portescap
Specs
Gearing Spur
Operating Temperature -22 to 149 F (-30 to 65 C)
Gear Ratio 141 (X : 1)
View Details
Gearbox for Agricultural Machinery - TYPE RV - 150 - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Gear Ratio 1 to 4.1 (X : 1)
Rated Output Torque 8115 to 16717 In-lbs (9357 to 19276 kg-cm)
Maximum Input Power 35 to 150 HP
View Details