Danaher Motion Gear Head DT090-005-0

Description
DISCONTINUED BY MANUFACTURER, DURATRUE GEARBOX, SIZE 90, 5:1 RATIO, 8 ARC-MINUTES BACKLASH, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, GEAR BOX ONLY, NO MOUNTING KIT. FREE 2 YEAR RADWELL WARRANTY
Description
DISCONTINUED BY MANUFACTURER, DURATRUE GEARBOX, SIZE 90, 5:1 RATIO, 8 ARC-MINUTES BACKLASH, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, GEAR BOX ONLY, NO MOUNTING KIT. FREE 2 YEAR RADWELL WARRANTY

Suppliers

Company
Product
Description
Supplier Links
Gear Head - 226134478 - Radwell International
Willingboro, NJ, United States
Gear Head
226134478
Gear Head 226134478
DISCONTINUED BY MANUFACTURER, DURATRUE GEARBOX, SIZE 90, 5:1 RATIO, 8 ARC-MINUTES BACKLASH, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, GEAR BOX ONLY, NO MOUNTING KIT. FREE 2 YEAR RADWELL WARRANTY

DISCONTINUED BY MANUFACTURER, DURATRUE GEARBOX, SIZE 90, 5:1 RATIO, 8 ARC-MINUTES BACKLASH, INLINE STAINLESS STEEL OUTPUT SHAFT, ANODIZED ALUMINUM HOUSING, GEAR BOX ONLY, NO MOUNTING KIT. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site

Technical Specifications

  Radwell International
Product Category Gearboxes and Gearheads
Product Number 226134478
Product Name Gear Head
Unlock Full Specs
to access all available technical data

Similar Products

Gearheads - P16 spur 1/50 - C.I. Takiron Corporation
C.I. Takiron Corporation
Specs
Gearing Spur
Gear Ratio 50 (X : 1)
Rated Output Torque 0.1770 In-lbs (0.2041 kg-cm)
View Details
Spur Gearheads Series 15/5 S -  - FAULHABER MICROMO
Specs
Gearing Spur
Operating Temperature -22 to 212 F (-30 to 100 C)
Gear Ratio 262 (X : 1)
View Details
L Box 5:1 Composite - L5C - parvalux by maxon
Specs
Gearing Worm
Gear Ratio 5 (X : 1)
Rated Output Torque 133 In-lbs (153 kg-cm)
View Details