Tektronix, Inc. Digital Oscilloscope DSA72504D

Description
The DSA72504D is a 25 GHz, 4 Channel digital oscilloscope from Tektronix. Features: Superior signal integrity and excellent signal-to-noise ratio – observe the truest representation of your waveform Pinpoint® triggering – minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – precisely qualify triggers and find unique events in complex waveforms Search and Mark – provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® D-PHY P7600 and P7500 TriMode® probing system – perfectly matched signal connectivity Applications: Design verification including signal integrity, jitter, and timing analysis Design characterization for high-speed, sophisticated designs Certification testing of serial data streams for industry standards Memory bus analysis and debug Prototype turn-on and power supply verification Research and investigation of transient phenomena Production testing of complex systems Spectral analysis of transient or wide-bandwidth RF signals The Tektronix DSA72504D is a Digital Serial Analyzer. The DPO/ DSA/MSO70000 Series oscilloscopes unique capabilities combined with exceptional signal acquisition performance and analysis accelerate your measurement tasks. The image is for reference only. See product specification for details.
Datasheet
Description
The DSA72504D is a 25 GHz, 4 Channel digital oscilloscope from Tektronix. Features: Superior signal integrity and excellent signal-to-noise ratio – observe the truest representation of your waveform Pinpoint® triggering – minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – precisely qualify triggers and find unique events in complex waveforms Search and Mark – provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® D-PHY P7600 and P7500 TriMode® probing system – perfectly matched signal connectivity Applications: Design verification including signal integrity, jitter, and timing analysis Design characterization for high-speed, sophisticated designs Certification testing of serial data streams for industry standards Memory bus analysis and debug Prototype turn-on and power supply verification Research and investigation of transient phenomena Production testing of complex systems Spectral analysis of transient or wide-bandwidth RF signals The Tektronix DSA72504D is a Digital Serial Analyzer. The DPO/ DSA/MSO70000 Series oscilloscopes unique capabilities combined with exceptional signal acquisition performance and analysis accelerate your measurement tasks. The image is for reference only. See product specification for details.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSA72504D - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSA72504D
Digital Oscilloscope DSA72504D
The DSA72504D is a 25 GHz, 4 Channel digital oscilloscope from Tektronix. Features: Superior signal integrity and excellent signal-to-noise ratio – observe the truest representation of your waveform Pinpoint® triggering – minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – precisely qualify triggers and find unique events in complex waveforms Search and Mark – provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® D-PHY P7600 and P7500 TriMode® probing system – perfectly matched signal connectivity Applications: Design verification including signal integrity, jitter, and timing analysis Design characterization for high-speed, sophisticated designs Certification testing of serial data streams for industry standards Memory bus analysis and debug Prototype turn-on and power supply verification Research and investigation of transient phenomena Production testing of complex systems Spectral analysis of transient or wide-bandwidth RF signals The Tektronix DSA72504D is a Digital Serial Analyzer. The DPO/ DSA/MSO70000 Series oscilloscopes unique capabilities combined with exceptional signal acquisition performance and analysis accelerate your measurement tasks. The image is for reference only. See product specification for details.

The DSA72504D is a 25 GHz, 4 Channel digital oscilloscope from Tektronix.

Features:

  • Superior signal integrity and excellent signal-to-noise ratio – observe the truest representation of your waveform
  • Pinpoint® triggering – minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time
  • Visual Trigger – precisely qualify triggers and find unique events in complex waveforms
  • Search and Mark – provides waveform or serial bus pattern matching and software triggers for signals of interest
  • Automated Serial Analysis options for PCI Express, 8b/10b encoded serial data, I2C, SPI, CAN, LIN, FlexRay, RS-232/422/485/UART, USB 2.0, HSIC, MIL-STD-1553B, and MIPI® D-PHY
  • P7600 and P7500 TriMode® probing system – perfectly matched signal connectivity

Applications:

  • Design verification including signal integrity, jitter, and timing analysis
  • Design characterization for high-speed, sophisticated designs
  • Certification testing of serial data streams for industry standards
  • Memory bus analysis and debug
  • Prototype turn-on and power supply verification
  • Research and investigation of transient phenomena
  • Production testing of complex systems
  • Spectral analysis of transient or wide-bandwidth RF signals

The Tektronix DSA72504D is a Digital Serial Analyzer. The DPO/ DSA/MSO70000 Series oscilloscopes unique capabilities combined with exceptional signal acquisition performance and analysis accelerate your measurement tasks.

The image is for reference only. See product specification for details.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSA72504D
Product Name Digital Oscilloscope
Bandwidth 25000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO2202 200MHz 2Ch Mixed Signal Oscilloscope (w/o Logic Pod) - UPO2202 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 1271089 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
View Details
Measuring Equipment / Oscilloscope - oscillograph-to2002-28044 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 2 (# channels)
View Details