Tektronix, Inc. Digital Oscilloscope DSA71604C

Description
The DSA71604C is a 16 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 16 GHz Channels: 4 Sample Rate: 100 GS/s Standard Memory: 31 Mpts Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – Precisely qualify triggers and find unique events in complex waveforms 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects Search & Mark – Provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Triggering and Decode Options for 8b10b Encoded Serial Data, I2C, SPI, RS-232/422/485/UART, USB 2.0, and MIPI® D-PHY P7500 TriMode™ Probing System – Perfectly matched signal connectivity Application Support for High-speed Serial Industry Standards, wideband RF, Power Supplies, and Memory-Enables standard-specific certification, measurement automation, and ease of use The superior signal integrity and excellent signal-to-noise ratio of the DSA71604C ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges). With high signal-to-noise ratio and low internal noise floor, the DSA71604C enables you to perform precise characterization measurements.
Datasheet
Description
The DSA71604C is a 16 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 16 GHz Channels: 4 Sample Rate: 100 GS/s Standard Memory: 31 Mpts Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – Precisely qualify triggers and find unique events in complex waveforms 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects Search & Mark – Provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Triggering and Decode Options for 8b10b Encoded Serial Data, I2C, SPI, RS-232/422/485/UART, USB 2.0, and MIPI® D-PHY P7500 TriMode™ Probing System – Perfectly matched signal connectivity Application Support for High-speed Serial Industry Standards, wideband RF, Power Supplies, and Memory-Enables standard-specific certification, measurement automation, and ease of use The superior signal integrity and excellent signal-to-noise ratio of the DSA71604C ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges). With high signal-to-noise ratio and low internal noise floor, the DSA71604C enables you to perform precise characterization measurements.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSA71604C - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSA71604C
Digital Oscilloscope DSA71604C
The DSA71604C is a 16 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 16 GHz Channels: 4 Sample Rate: 100 GS/s Standard Memory: 31 Mpts Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time Visual Trigger – Precisely qualify triggers and find unique events in complex waveforms 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects Search & Mark – Provides waveform or serial bus pattern matching and software triggers for signals of interest Automated Serial Triggering and Decode Options for 8b10b Encoded Serial Data, I2C, SPI, RS-232/422/485/UART, USB 2.0, and MIPI® D-PHY P7500 TriMode™ Probing System – Perfectly matched signal connectivity Application Support for High-speed Serial Industry Standards, wideband RF, Power Supplies, and Memory-Enables standard-specific certification, measurement automation, and ease of use The superior signal integrity and excellent signal-to-noise ratio of the DSA71604C ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges). With high signal-to-noise ratio and low internal noise floor, the DSA71604C enables you to perform precise characterization measurements.

The DSA71604C is a 16 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 16 GHz
  • Channels: 4
  • Sample Rate: 100 GS/s
  • Standard Memory: 31 Mpts
  • Superior Signal Integrity and Excellent Signal-to-Noise Ratio – Observe the truest representation of your waveform
  • Pinpoint® Triggering – Minimize time spent trying to acquire problem signals for efficient troubleshooting and shortened debug time
  • Visual Trigger – Precisely qualify triggers and find unique events in complex waveforms
  • 6.25 Gb/s Real-time Serial Trigger – Assures triggering on the first instance of a specified NRZ or 8b/10b pattern to allow isolation of pattern-dependent effects
  • Search & Mark – Provides waveform or serial bus pattern matching and software triggers for signals of interest
  • Automated Serial Triggering and Decode Options for 8b10b Encoded Serial Data, I2C, SPI, RS-232/422/485/UART, USB 2.0, and MIPI® D-PHY
  • P7500 TriMode™ Probing System – Perfectly matched signal connectivity
  • Application Support for High-speed Serial Industry Standards, wideband RF, Power Supplies, and Memory-Enables standard-specific certification, measurement automation, and ease of use

The superior signal integrity and excellent signal-to-noise ratio of the DSA71604C ensures confidence in your measurement results. Simultaneous high sample rate on all channels captures more signal details (transients, imperfections, fast edges). With high signal-to-noise ratio and low internal noise floor, the DSA71604C enables you to perform precise characterization measurements.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSA71604C
Product Name Digital Oscilloscope
Bandwidth 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

UPO1154HD 12-Bit 150MHz 4Ch High Definition Oscilloscope - UPO1154HD - Uni-Trend US
Specs
Bandwidth 150 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, HDMI, AUX
View Details
Measuring Equipment / Oscilloscope - oscillograph-mho3-3504-28041 - TPS Elektronik GmbH
Specs
Bandwidth 350 MHz
Number of Input Channels 4 (# channels)
View Details