Tektronix, Inc. Digital Oscilloscope DSA71604

Description
The DSA71604 is a 16 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 16 GH Input Channels: 4 Rise Time: 27.5 ps 50 GS/s Real-time Sample Rate Record Length: 20M Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel Digital Serial Analyzer Model with Dedicated Configuration for High Speed Serial Design and Compliance Testing Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity. Pinpoint Triggering, with over 1400 Combinations to Address Virtually Any Triggering Situation Unique Serial Pattern Triggering up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 Most Popular Jitter and Timing Measurement and Analysis Package 12.1in Largest XGA Touch Screen Display in the Industry MyScope Custom Windows Enhance Productivity Right-Mouse-Click Menus for Exceptional Efficiency OpenChoice Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis The DSA71604 oscilloscopes are the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging and testing sophisticated electronic designs. The specialized DSA71604 provides a complete and dedicated solution to address the challenges of high-speed serial designs.
Datasheet
Description
The DSA71604 is a 16 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 16 GH Input Channels: 4 Rise Time: 27.5 ps 50 GS/s Real-time Sample Rate Record Length: 20M Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel Digital Serial Analyzer Model with Dedicated Configuration for High Speed Serial Design and Compliance Testing Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity. Pinpoint Triggering, with over 1400 Combinations to Address Virtually Any Triggering Situation Unique Serial Pattern Triggering up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 Most Popular Jitter and Timing Measurement and Analysis Package 12.1in Largest XGA Touch Screen Display in the Industry MyScope Custom Windows Enhance Productivity Right-Mouse-Click Menus for Exceptional Efficiency OpenChoice Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis The DSA71604 oscilloscopes are the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging and testing sophisticated electronic designs. The specialized DSA71604 provides a complete and dedicated solution to address the challenges of high-speed serial designs.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Digital Oscilloscope - DSA71604 - ValueTronics International, Inc.
Elgin, IL, USA
Digital Oscilloscope
DSA71604
Digital Oscilloscope DSA71604
The DSA71604 is a 16 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design. Additional Features: Bandwidth: 16 GH Input Channels: 4 Rise Time: 27.5 ps 50 GS/s Real-time Sample Rate Record Length: 20M Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel Digital Serial Analyzer Model with Dedicated Configuration for High Speed Serial Design and Compliance Testing Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity. Pinpoint Triggering, with over 1400 Combinations to Address Virtually Any Triggering Situation Unique Serial Pattern Triggering up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0 Most Popular Jitter and Timing Measurement and Analysis Package 12.1in Largest XGA Touch Screen Display in the Industry MyScope Custom Windows Enhance Productivity Right-Mouse-Click Menus for Exceptional Efficiency OpenChoice Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis The DSA71604 oscilloscopes are the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging and testing sophisticated electronic designs. The specialized DSA71604 provides a complete and dedicated solution to address the challenges of high-speed serial designs.

The DSA71604 is a 16 GHz, 4 channel digital oscilloscope from Tektronix. Measure voltage or current signals over time in an electronic circuit or component to display amplitude, frequency and rise times, etc. Applications include troubleshooting, production test, and design.

Additional Features:

  • Bandwidth: 16 GH
  • Input Channels: 4
  • Rise Time: 27.5 ps
  • 50 GS/s Real-time Sample Rate
  • Record Length: 20M
  • Fastest Waveform Capture Rate with >300,000 wfms/s Maximum per Channel
  • Digital Serial Analyzer Model with Dedicated Configuration for High Speed Serial Design and Compliance Testing
  • Enhanced Bandwidth to the Probe Tip Extended to Support Multiple Bandwidth Steps for Advanced Signal Integrity.
  • Pinpoint Triggering, with over 1400 Combinations to Address Virtually Any Triggering Situation
  • Unique Serial Pattern Triggering up to 3.125 Gb/s and 8b/10b Standard Protocol Triggering for Isolation of Pattern-dependent Effects
  • Serial Data Analysis and Compliance for PCI Express, Serial ATA, FB-DIMM, SAS, Fibre Channel, IEEE1394b, RapidIO, XAUI, HDMI, DVI, Ethernet, USB 2.0
  • Most Popular Jitter and Timing Measurement and Analysis Package
  • 12.1in Largest XGA Touch Screen Display in the Industry
  • MyScope Custom Windows Enhance Productivity
  • Right-Mouse-Click Menus for Exceptional Efficiency
  • OpenChoice Software with Microsoft Windows XP OS Enables Built-in Networking and Extended Analysis

The DSA71604 oscilloscopes are the new generation of real-time digital phosphor oscilloscopes and are the industry’s best solution to the challenging signal integrity issues faced by designers verifying, characterizing, debugging and testing sophisticated electronic designs. The specialized DSA71604 provides a complete and dedicated solution to address the challenges of high-speed serial designs.

Supplier's Site Datasheet

Technical Specifications

  ValueTronics International, Inc.
Product Category Oscilloscopes
Product Number DSA71604
Product Name Digital Oscilloscope
Bandwidth 16000 MHz
Unlock Full Specs
to access all available technical data

Similar Products

MSO2204 200MHz 4+16Ch Mixed Signal Oscilloscope - MSO2204 - Uni-Trend US
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
Host Interface USB; USB, LAN, VGA, EXT, AUX
View Details
Oscilloscopes - 2543503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Bandwidth 100 MHz
Features Handheld
View Details
Measuring Equipment / Oscilloscope - oscillograph-vato2004-28047 - TPS Elektronik GmbH
Specs
Bandwidth 200 MHz
Number of Input Channels 4 (# channels)
View Details